EN
  • EN
  • DE

S-8357B33MC-NIS-T2

Part No S-8357B33MC-NIS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063811-S-8357B33MC-NIS-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8357B33MC-NIS-T2 CAD Model

Description

The S-8357B33MC-NIS-T2 is a step-up DC-DC converter manufactured by SII Semiconductor Corporation. This device efficiently boosts a lower input voltage to a higher, regulated output voltage. It is designed for applications requiring high efficiency and a compact footprint, making it suitable for portable and battery-powered devices.

Applications

  • Portable Electronics: Powering smartphones, tablets, and other portable devices.
  • Wearable Devices: Supplying power to smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Suitable for powering sensors, trackers, and other low-power IoT applications.
  • LED Lighting: Driving LEDs in various lighting applications.
  • Battery-Powered Systems: Boosting voltage in battery-powered equipment.

Features

  • High Efficiency: Optimized for high power conversion efficiency, minimizing energy loss.
  • Integrated MOSFET: Incorporates a built-in power MOSFET for simplified design.
  • Small Package: Available in a compact package for space-constrained applications.
  • Overcurrent Protection: Features overcurrent protection to prevent damage from excessive current.
  • Soft-Start Function: Includes a soft-start function to limit inrush current during startup.
  • Fixed Output Voltage: Provides a stable and regulated fixed output voltage.

Benefits

  • Longer Battery Life: High efficiency leads to extended battery life in portable devices.
  • Reduced Board Space: Compact package allows for smaller and more compact designs.
  • Improved Reliability: Overcurrent protection enhances the reliability of the system.
  • Simplified Design: Integrated components simplify circuit design and reduce component count.
  • Stable Operation: Soft-start function ensures stable and reliable operation during startup.

Additional Details

The S-8357B33MC-NIS-T2 utilizes a current mode control scheme, which offers excellent transient response and load regulation. The integrated MOSFET reduces external component count and simplifies PCB layout. The overcurrent protection feature safeguards the device and the load from potential damage caused by short circuits or overloads. The soft-start function minimizes inrush current, preventing voltage drops and ensuring a smooth startup. The fixed output voltage ensures a stable and consistent power supply for connected devices. Refer to the datasheet for specific voltage and current ratings.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess