EN
  • EN
  • DE

S-8357H40MC-NMZ-T2G

Part No S-8357H40MC-NMZ-T2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 187245-S-8357H40MC-NMZ-T2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8357H40MC-NMZ-T2G CAD Model

Description

The S-8357H40MC-NMZ-T2G is a step-up DC-DC converter manufactured by SII Semiconductor Corporation. It is designed to efficiently increase voltage levels, making it suitable for various portable and battery-powered applications. This integrated circuit offers a combination of high efficiency, compact size, and robust protection features.

Applications

  • Mobile Phones: Power management and voltage boosting in mobile phone circuits.
  • Tablets: Providing regulated voltage for tablet components.
  • Digital Cameras: Supplying power to camera electronics and displays.
  • Portable Media Players: Powering portable audio and video players.
  • Wearable Devices: Voltage regulation for smartwatches, fitness trackers, and other wearables.

Features

  • High Efficiency: Designed for high power conversion efficiency to minimize energy loss.
  • Integrated Power MOSFET: Built-in power MOSFET simplifies circuit design and reduces external component count.
  • Small Package: Compact package size suitable for space-constrained applications.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current flow.
  • Soft-Start Function: Reduces inrush current during startup, preventing voltage drops and instability.
  • Fixed Output Voltage: Provides a stable and regulated fixed output voltage.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Board Space: Compact package allows for smaller and more compact product designs.
  • Enhanced Reliability: Overcurrent protection improves the reliability of the system.
  • Simplified Design: Integrated components simplify circuit design and reduce overall component count.
  • Stable Operation: Soft-start function ensures stable and reliable operation during startup.

Additional Details

The S-8357H40MC-NMZ-T2G employs a current mode control architecture for improved transient response and load regulation. The integrated power MOSFET contributes to the overall efficiency and reduces external component requirements. The overcurrent protection feature safeguards the device and the connected load from damage due to short circuits or excessive current draw. The soft-start functionality limits inrush current during power-up, preventing voltage dips and ensuring a smooth startup sequence. Consult the datasheet for detailed electrical characteristics, including input voltage range, output voltage, and switching frequency.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess