EN
  • EN
  • DE

S-93C46ADFJ-TB

Part No S-93C46ADFJ-TB
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187294-S-93C46ADFJ-TB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C46ADFJ-TB CAD Model

Description

The S-93C46ADFJ-TB is a low-voltage, 1K-bit (128 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is designed for applications requiring non-volatile memory storage in a compact and reliable package. This EEPROM offers a wide operating voltage range and low power consumption, making it suitable for battery-powered devices and systems with limited power resources.

Applications

  • Consumer Electronics: Used in devices such as digital cameras, MP3 players, and remote controls for storing configuration data and user preferences.
  • Automotive Systems: Employed in car audio systems, immobilizers, and electronic control units (ECUs) for storing calibration data and security codes.
  • Industrial Equipment: Integrated into programmable logic controllers (PLCs), sensors, and data loggers for storing operating parameters and historical data.
  • Medical Devices: Utilized in patient monitoring systems, infusion pumps, and diagnostic equipment for storing device settings and patient information.
  • Security Systems: Implemented in alarm systems, access control systems, and surveillance equipment for storing security codes and access logs.

Features

  • Memory Capacity: 1K-bit (128 x 8) EEPROM provides sufficient storage for configuration data and user settings.
  • Low Voltage Operation: Operates at a low voltage, typically ranging from 1.8V to 5.5V, enabling compatibility with low-power systems.
  • Serial Interface: Utilizes a serial interface (Microwire) for easy communication with microcontrollers and other digital devices.
  • High Reliability: Offers high endurance (typically 1 million erase/write cycles) and data retention (typically 100 years), ensuring long-term data integrity.
  • Compact Package: Available in a small, surface-mount package (DFN), minimizing board space requirements.
  • Write Protect Feature: Includes a write protect function to prevent accidental data modification.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that configuration settings and critical data are preserved.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.
  • Easy Integration: Simple serial interface simplifies integration into microcontroller-based systems.
  • High Reliability: Ensures data integrity and long-term reliability in demanding applications.
  • Space Saving: Compact package allows for use in space-constrained applications.

Additional Details

The S-93C46ADFJ-TB uses the Microwire serial interface for communication. This interface consists of three pins: chip select (CS), serial clock (SK), and serial data (DI/DO). The device supports read, write, and erase operations. The write protect feature can be enabled or disabled via software control. The device is available in a DFN (Dual Flat No-leads) package.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,210 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess