EN
  • EN
  • DE

S-93C46BD01-J8T1GE

Part No S-93C46BD01-J8T1GE
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187308-S-93C46BD01-J8T1GE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-93C46BD01-J8T1GE CAD Model

Description

The S-93C46BD01-J8T1GE is a 1K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. This device offers non-volatile data storage, meaning it retains data even when power is removed. It's designed for low-voltage operation and utilizes a serial interface, making it a suitable choice for applications requiring reliable storage and efficient communication with microcontrollers.

Applications

  • Consumer Electronics: Used in televisions, DVD players, and set-top boxes for storing user preferences, channel information, and parental control settings.
  • Automotive Electronics: Found in car radios, instrument clusters, and immobilizers for storing calibration data, security codes, and vehicle identification numbers.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), sensors, and data loggers to store configuration parameters, calibration data, and historical data.
  • Medical Devices: Integrated into patient monitoring systems, infusion pumps, and diagnostic equipment for storing device settings, calibration data, and patient-specific information.
  • Security Systems: Utilized in alarm systems, access control systems, and surveillance equipment for storing security codes, access logs, and system configuration data.

Features

  • 1K-bit EEPROM: Provides 128 bytes of non-volatile storage.
  • Low-Voltage Operation: Operates at low voltages, making it suitable for battery-powered devices and energy-efficient applications.
  • Microwire Interface: Employs a simple 3-wire serial interface (Microwire) for communication with microcontrollers.
  • High Endurance: Offers a high number of write/erase cycles, ensuring long-term reliability.
  • Data Retention: Provides long-term data retention, guaranteeing data integrity over extended periods.
  • Write Protect: Includes a write protect function to prevent accidental data overwriting.

Benefits

  • Reliable Data Storage: Ensures that data is retained even when power is lost, providing dependable storage for critical information.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.
  • Easy Integration: The Microwire interface simplifies integration into microcontroller-based systems.
  • Long-Term Reliability: Ensures data integrity and long-term reliability in demanding applications.
  • Data Protection: The write protect feature prevents accidental or unauthorized data modification.

Additional Details

The S-93C46BD01-J8T1GE uses the Microwire serial interface for communication, which requires Chip Select (CS), Serial Clock (SK), and Serial Data Input/Output (DIO) lines. The memory array is organized as 128 bytes x 8 bits. The write protect functionality can be enabled or disabled through software control. The specific package is likely a small surface-mount package suitable for automated assembly processes.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1040 $58.2400
1,355+ $0.0855 $115.8525
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,735+ $0.0774 $289.0890
5,000+ $0.0693 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess