EN
  • EN
  • DE

S-93C56ADFJ-TB-G

Part No S-93C56ADFJ-TB-G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310983-S-93C56ADFJ-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C56ADFJ-TB-G CAD Model

Description

The S-93C56ADFJ-TB-G is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is a low-voltage, low-power device designed for non-volatile storage of small amounts of data. It utilizes the Microwire interface for simple communication with microcontrollers and other digital systems. The 'G' suffix often indicates a specific packaging or environmental compliance feature, such as being lead-free or RoHS compliant.

Applications

  • Consumer Electronics: Used in TVs, DVD players, set-top boxes, and remote controls for storing user settings, channel information, and device configurations.
  • Automotive Electronics: Found in car radios, instrument clusters, and other automotive electronic modules for storing vehicle settings, diagnostic data, and calibration parameters.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs), sensors, and data loggers for storing configuration parameters, calibration data, and operating parameters.
  • Medical Devices: Employed in medical instruments for storing patient data, device settings, and calibration information.
  • IoT (Internet of Things) Devices: Used in IoT sensors, actuators, and other connected devices for storing device IDs, network configurations, and sensor calibration data.

Features

  • Memory Size: Available in configurations such as 2K bits (256 x 8) or 4K bits (512 x 8).
  • Interface: Microwire (3-wire serial interface) for easy communication with microcontrollers.
  • Operating Voltage: Operates at a low voltage, typically between 1.8V and 5.5V.
  • Low Power Consumption: Designed for low-power applications, minimizing battery drain in portable devices.
  • Write Protection: Offers a write protect function to prevent accidental overwriting of stored data.
  • High Endurance: Provides a high number of write/erase cycles for reliable data storage over the device's lifespan.
  • Data Retention: Guarantees long-term data retention, ensuring data is preserved even after prolonged periods without power.
  • Package: Typically available in small surface-mount packages such as SOT-25, SOP-8, or TSSOP-8.
  • Environmental Compliance: RoHS compliant and lead-free, meeting environmental regulations.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: Simple Microwire interface simplifies integration into various systems.
  • Low Power Operation: Minimizes energy consumption, extending battery life in portable and battery-powered devices.
  • Reliable Data Retention: Provides dependable data storage with guaranteed data retention for long-term storage needs.
  • Compact Size: Small package size makes it suitable for use in space-constrained applications.
  • Cost-Effective Solution: Offers an economical solution for non-volatile memory storage requirements.
  • Environmentally Friendly: RoHS compliant and lead-free, meeting environmental standards.

Additional Details

The S-93C56ADFJ-TB-G communicates using a 3-wire Microwire serial interface: Chip Select (CS), Serial Clock (SK), and Serial Data Input/Output (DI/DO). Data is written and read serially through this interface. The write protect function is typically controlled by a dedicated pin or a specific command sequence. The operating temperature range for this EEPROM is generally within the industrial temperature range (-40°C to +85°C). This device is suitable for applications that require infrequent data updates and long-term storage of configuration or calibration settings, while also adhering to environmental compliance standards.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess