EN
  • EN
  • DE

S-93C66BD0H-T8T2G

Part No S-93C66BD0H-T8T2G
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187370-S-93C66BD0H-T8T2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-93C66BD0H-T8T2G CAD Model

Description

The S-93C66BD0H-T8T2G is an EEPROM (Electrically Erasable Programmable Read-Only Memory) IC manufactured by SII Semiconductor Corporation. This is a serial EEPROM, meaning it communicates with a microcontroller or other digital system using a serial interface. It is designed for low-voltage, low-power applications requiring non-volatile data storage.

Applications:

  • Storing configuration data in consumer electronics
  • Storing calibration data in sensors
  • Storing user preferences in portable devices
  • Storing security codes or identification information
  • Parameter storage in industrial control systems

Features:

  • Memory Size: Typically 16Kbits (2048 x 8) or 8Kbits (1024 x 8), this needs to be verified from the exact datasheet.
  • Interface: Microwire Serial Interface.
  • Supply Voltage: Low voltage operation, commonly between 1.8V and 5.5V.
  • Low Current Consumption: Designed for battery-powered applications with very low standby and active currents.
  • Data Retention: Long data retention, typically 100 years.
  • Write Endurance: High write endurance, typically 1 million erase/write cycles per byte.
  • Operating Temperature Range: Wide operating temperature range, often -40°C to +85°C.
  • Package: Available in small surface-mount packages such as TSSOP-8 or SOP-8.
  • Write Protection: Hardware write protection features to prevent accidental data corruption.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, making it suitable for storing critical information.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Size: Compact packages save board space.
  • Easy to Interface: Microwire interface simplifies communication with microcontrollers.
  • High Reliability: Provides reliable data storage with high write endurance and long data retention.

Additional Details:

The S-93C66 series generally supports a Microwire serial interface, allowing communication with microcontrollers using a minimal number of pins. The specific suffix (e.g., -T8T2G) often indicates the package type, temperature grade, and other specific options. Refer to the device datasheet for precise electrical characteristics, timing diagrams, and package dimensions. This particular part likely offers a temperature grade suitable for industrial applications. Datasheets are crucial for understanding the specific features and limitations of this EEPROM. The operating voltage range is a key parameter to consider when integrating the EEPROM into a system, as it must be compatible with the microcontroller's logic levels. Proper decoupling capacitors should be used near the power supply pins of the EEPROM to ensure stable operation.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4106 $51.3250
300+ $0.3369 $101.0700
460+ $0.3264 $150.1440
635+ $0.3158 $200.5330
820+ $0.3053 $250.3460
1,100+ $0.2737 $301.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess