EN
  • EN
  • DE

SCI7710YDAT1

Part No SCI7710YDAT1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 316726-SCI7710YDAT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCI7710YDAT1 CAD Model

Description

The SCI7710YDAT1 is a power management IC (PMIC) from SII Semiconductor Corporation. It is designed for use in a variety of portable electronic devices, providing efficient power conversion and management for different system components. This PMIC integrates multiple functions into a single chip, reducing the overall component count and board space required in applications like smartphones, tablets, and wearable devices.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices (e.g., smartwatches, fitness trackers)
  • Portable media players
  • Other battery-powered electronic devices

Features:

  • High-efficiency DC-DC converters: Enables efficient power conversion from the battery to different voltage rails required by the system.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Multiple LDO regulators: Provides stable and regulated voltage outputs for sensitive analog and digital circuits.
  • Battery charging management: Includes features for charging lithium-ion or lithium-polymer batteries safely and efficiently.
  • Over-voltage and over-current protection: Protects the system from damage due to abnormal voltage or current conditions.
  • Thermal shutdown: Prevents overheating by shutting down the IC when the temperature exceeds a safe limit.
  • I2C interface: Allows for easy configuration and monitoring of the PMIC settings through a digital interface.
  • Compact package: Available in a small package for space-constrained applications.

Benefits:

  • Improved battery life: High efficiency and low quiescent current extend the operating time of battery-powered devices.
  • Reduced component count: Integration of multiple functions reduces the number of discrete components required.
  • Smaller board size: Compact package saves valuable board space in portable devices.
  • Enhanced system reliability: Built-in protection features prevent damage from abnormal conditions.
  • Simplified system design: I2C interface simplifies the configuration and monitoring of the PMIC.

Additional Details:

The SCI7710YDAT1 typically supports a wide input voltage range, accommodating different battery voltages. The specific output voltage and current capabilities of the LDO regulators and DC-DC converters can be configured through the I2C interface. The battery charging management features include pre-charge, constant current, and constant voltage charging modes. The device is designed to operate over a wide temperature range, making it suitable for various environmental conditions.

You May Also Be Interested in

AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Lowest to $1.3860
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess