EN
  • EN
  • DE

SCI7710YMA-T1

Part No SCI7710YMA-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 316729-SCI7710YMA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCI7710YMA-T1 CAD Model

Description

The SCI7710YMA-T1 is a power management integrated circuit (PMIC) produced by SII Semiconductor Corporation. This device is designed to efficiently manage power distribution and regulation in portable electronic devices. It integrates multiple power management functions into a single chip, which helps reduce board space and overall system cost. The SCI7710YMA-T1 is specifically tailored for applications requiring efficient battery management and precise voltage regulation.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Devices
  • Digital Cameras

Features:

  • High-Efficiency DC-DC Converters: Features integrated DC-DC converters with high efficiency to minimize power loss and maximize battery life.
  • Low Dropout (LDO) Regulators: Includes multiple LDO regulators for providing stable and clean power to sensitive analog and digital circuits.
  • Battery Charging Management: Supports Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Poly) battery charging with features like pre-charge, constant current (CC), and constant voltage (CV) charging modes.
  • Power Path Management: Manages power flow between battery, USB, and system load, ensuring optimal power usage.
  • Overvoltage Protection (OVP): Protects the device and system from damage due to excessive voltage.
  • Overcurrent Protection (OCP): Prevents damage from excessive current flow.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting down operation when temperature exceeds a safe threshold.
  • I2C Interface: Provides a standard I2C interface for easy configuration and monitoring of the PMIC settings.

Benefits:

  • Extended Battery Life: High-efficiency DC-DC converters and optimized power management algorithms extend the operating time of battery-powered devices.
  • Reduced Component Count: Integration of multiple functions reduces the number of discrete components required, saving board space and reducing BOM (Bill of Materials) cost.
  • Improved System Reliability: Built-in protection features enhance system robustness and prevent damage from electrical faults.
  • Simplified Design: I2C interface simplifies configuration and control, reducing design complexity and time-to-market.
  • Compact Size: Available in a small package suitable for portable applications where space is limited.

Additional Details:

The SCI7710YMA-T1 may also include features like dynamic voltage scaling (DVS) to further optimize power consumption based on the system's workload. It is designed to operate over a wide temperature range. The 'T1' suffix likely indicates a specific packaging or tape-and-reel option for automated assembly. The specific output voltage and current capabilities of the DC-DC converters and LDO regulators are configurable to match the requirements of the target application.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess