EN
  • EN
  • DE

SED1510F0C

Part No SED1510F0C
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006227-SED1510F0C
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SED1510F0C CAD Model

Description

The SED1510F0C is a dot matrix LCD controller/driver manufactured by SII Semiconductor Corporation. It is designed to control and drive small to medium-sized LCD panels, typically used for displaying alphanumeric characters and simple graphics in various electronic devices. It is suitable for applications where a clear and concise display is required with low power consumption.

Applications

  • Handheld Instruments: Displaying measurement data and status information in multimeters, oscilloscopes, and other portable instruments.
  • Point-of-Sale (POS) Terminals: Showing transaction details and prompts in cash registers and payment terminals.
  • Consumer Electronics: Used in calculators, digital clocks, and other small electronic devices requiring a basic display.
  • Industrial Control Panels: Displaying process parameters, status messages, and alarm conditions in industrial equipment.
  • Medical Devices: Displaying patient information and diagnostic data in medical instruments.

Features

  • Dot Matrix LCD Control: Controls and drives dot matrix LCD panels for displaying alphanumeric characters and graphics.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Built-in Character Generator: Includes a character generator for displaying alphanumeric characters.
  • RAM for Display Data: Contains internal RAM for storing display data.
  • Simple Interface: Uses a simple parallel or serial interface for communication with a microcontroller.
  • Multiple Display Modes: Supports various display modes, such as normal, inverse, and blank.
  • Contrast Control: Allows for adjusting the display contrast for optimal visibility.

Benefits

  • Clear and Concise Display: Provides a clear and easy-to-read display for various applications.
  • Low Power Operation: Extends battery life in portable devices.
  • Easy to Interface: Simple interface simplifies integration with microcontrollers.
  • Cost-Effective Solution: Provides a cost-effective display solution for a wide range of applications.
  • Compact Size: Suitable for integration into small and space-constrained devices.

Additional Details

The SED1510F0C supports a specific LCD panel resolution (e.g., 16x2 characters, 128x64 pixels). It operates within a specific supply voltage range (e.g., 3V to 5V). The interface can be configured as either parallel or serial. The operating temperature range typically spans from -20°C to +70°C. The package type may vary depending on the specific model. Consult the manufacturer's datasheet for detailed specifications, pinout diagrams, command descriptions, and application notes.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess