The SSC24A02Z, manufactured by SII Semiconductor Corporation, is a 2K-bit (256 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) device. This serial EEPROM utilizes a two-wire serial interface, making it suitable for a wide range of applications requiring non-volatile data storage. Its low-voltage, low-power operation, combined with robust data retention, makes it an excellent choice for various electronic systems.
Applications
- Consumer electronics (e.g., TVs, set-top boxes, audio equipment)
- Industrial control systems
- Medical devices
- Automotive electronics
- Smart cards
- Data logging applications
- Configuration storage for microcontrollers
Features
- 2K-bit EEPROM (256 x 8): Provides 2048 bits of non-volatile storage.
- Two-Wire Serial Interface: Uses a standard I2C (Inter-Integrated Circuit) interface for communication.
- Low Voltage Operation: Operates from a supply voltage range, typically 1.8V to 5.5V, making it compatible with various systems.
- Low Power Consumption: Features low active and standby current consumption for energy-efficient operation.
- Write Protection: Incorporates a write protection feature to prevent accidental data corruption.
- High Reliability: Offers high endurance (number of write cycles) and long data retention.
- Self-Timed Write Cycle: Simplifies write operations by automatically handling the timing.
- Schmitt Trigger Inputs: Improves noise immunity on the serial data (SDA) and serial clock (SCL) inputs.
Benefits
- Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity.
- Easy Integration: The two-wire serial interface simplifies integration with microcontrollers and other digital systems.
- Low Power Consumption: Reduces overall system power consumption, extending battery life in portable applications.
- High Reliability: Ensures reliable data storage and retrieval over a long period.
- Write Protection: Prevents accidental data overwrites, protecting critical data.
- Compact Size: Small package options allow for use in space-constrained applications.
Additional Details
The SSC24A02Z utilizes the standard I2C protocol for communication, allowing for easy addressing and data transfer. The device supports multiple addressing options, enabling multiple EEPROMs to be connected to the same I2C bus. The write cycle time is typically a few milliseconds. SII Semiconductor Corporation provides detailed datasheets and application notes to assist designers in implementing the SSC24A02Z in their applications.