EN
  • EN
  • DE

XH414H-II02EY

Part No XH414H-II02EY
Manufacturer SII Semiconductor Corporation
Catalog Electric Double Layer Capacitors, Supercaps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Electric Double Layer Capacitors,Supercaps
Manufacturer SII Semiconductor Corporation
Win Source Part Number 415961-XH414H-II02EY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XH414H-II02EY CAD Model

Description

The XH414H-II02EY is a voltage detector IC manufactured by SII Semiconductor Corporation. As a voltage detector, its primary function is to monitor the input voltage and trigger a reset signal when the voltage drops below a specific threshold. This capability is crucial for ensuring the stable operation of microcontrollers, memory devices, and other sensitive electronic components by preventing data corruption and system errors caused by undervoltage conditions.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up, power-down, and brownout situations.
  • Memory Protection: Prevents data corruption in RAM and other memory devices by resetting the system when voltage drops occur.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure stable and reliable operation.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper device operation.
  • Industrial Control Systems: Ensures safe and reliable operation of industrial equipment by monitoring power supply voltage.

Features:

  • High-Precision Voltage Detection: Offers accurate voltage monitoring with minimal variation in the detection threshold.
  • Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Hysteresis: Incorporates hysteresis to prevent oscillations and ensure a stable reset signal.
  • Open-Drain Output: Provides flexible interfacing with various logic circuits.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.

Benefits:

  • Improved System Reliability: Enhances the overall reliability of electronic systems by preventing malfunctions caused by voltage fluctuations.
  • Data Protection: Protects data integrity by resetting the system during undervoltage events.
  • Simplified Power Management: Simplifies power management design by providing a reliable and accurate voltage monitoring solution.
  • Extended Battery Life: Extends the battery life of portable devices due to its low power consumption.
  • Prevention of Brownout Conditions: Protects against brownout conditions that can lead to system crashes and data loss.

The XH414H-II02EY continuously monitors the input voltage. When the voltage drops below the specified detection threshold, the output is asserted (typically driven low for an open-drain output). The hysteresis ensures that the output remains asserted until the voltage rises above the threshold plus the hysteresis voltage, preventing oscillations. When the voltage rises above this level, the output is de-asserted.

This voltage detector is typically used with microcontrollers and other digital circuits to ensure proper operation during power-up, power-down, and voltage dips. Its small size and low power consumption make it suitable for a wide range of applications, especially those where space and power are limited.

You May Also Be Interested in

Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Elna America
CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.2973
Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.8504
Kemet
CAP SUPER AUTO RAD .33F 5.5V
Lowest to $5.0177
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $8.5344
United Chemi-Con
CERAMIC CAP
Lowest to $5.6056
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.2224
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess