The TSL1315S-680K3R0 is a power inductor manufactured by TDK Corporation. It is designed for use in power supplies and DC-DC converters, offering high inductance and low DC resistance.
Applications
- DC-DC converters
- Power supplies
- Noise filters
- Energy storage
Features
- High inductance value.
- Low DC resistance (DCR).
- High current handling capability.
- Shielded construction.
- Surface mount device (SMD).
- RoHS compliant.
Benefits
- Efficient energy storage and transfer in power conversion circuits.
- Reduced power losses due to low DC resistance.
- Ability to handle high currents without saturation.
- Reduced electromagnetic interference (EMI) due to shielded construction.
- Easy assembly with surface mount technology.
- Environmentally friendly due to RoHS compliance.
Additional Details
The TSL1315S-680K3R0 features a specific inductance value (e.g., 68 µH) and a maximum DC resistance value. Its shielded construction helps to minimize electromagnetic interference (EMI), which is important in sensitive electronic circuits. The surface mount design simplifies assembly and allows for compact designs. The datasheet provides detailed information on the inductor's electrical and mechanical characteristics, including its saturation current, self-resonant frequency, and operating temperature range.
The TSL1315S-680K3R0's high inductance, low DCR, and shielded construction make it a good choice for power supply and DC-DC converter applications. Its ability to handle high currents and minimize EMI contributes to the overall performance and reliability of the system. The SMD package allows for efficient and cost-effective assembly.