EN
  • EN
  • DE

TC5118165CJ-60

Part No TC5118165CJ-60
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098216-TC5118165CJ-60
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC5118165CJ-60 CAD Model

Description

The TC5118165CJ-60 is a high-speed CMOS static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring fast access times and low power consumption. This SRAM offers a capacity of 16 Mbit, organized as 1M words by 16 bits. The -60 in the part number indicates a 60ns access time.

Applications

  • High-speed cache memory in embedded systems
  • Buffer memory in communication devices
  • Image processing systems
  • Digital signal processing (DSP) applications
  • High-performance computing

Features

  • High-speed access time: 60ns access time ensures rapid data retrieval and storage.
  • Low power consumption: CMOS technology enables low power operation, suitable for battery-powered devices.
  • 16 Mbit memory capacity: Provides ample storage for various data-intensive applications.
  • Organized as 1M x 16 bits: Allows for efficient memory addressing and data transfer.
  • TTL compatible inputs and outputs: Simplifies interfacing with standard logic circuits.
  • Single 3.3V power supply: Operates on a single 3.3V power supply, reducing system complexity.
  • Available in a compact package: Facilitates easy integration into space-constrained designs.

Benefits

  • Improved system performance: Fast access times significantly enhance overall system performance.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Simplified system design: TTL compatible I/O and single power supply simplify system integration.
  • Increased reliability: Robust design ensures reliable operation in various environments.
  • Cost-effective solution: Provides a cost-effective memory solution for high-performance applications.

Additional Details

The TC5118165CJ-60 operates over a wide temperature range, typically from -40°C to +85°C. It is available in various package options. Detailed specifications, including timing diagrams and electrical characteristics, are available in the Toshiba datasheet.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess