EN
  • EN
  • DE

SLG4K060VTR

Part No SLG4K060VTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326004-SLG4K060VTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG4K060VTR CAD Model

Description

The SLG4K060VTR is a configurable mixed-signal IC from Silego Technology's GreenPAK family. These devices enable designers to integrate multiple discrete components into a single, programmable chip, reducing board space, cost, and power consumption. The SLG4K060VTR offers a high degree of flexibility and customization, allowing designers to implement a wide range of analog and digital functions.

Applications

  • Consumer Electronics
  • Wearable Devices
  • Mobile Devices
  • Internet of Things (IoT) Devices
  • Power Management Circuits
  • Sensor Interfaces
  • Custom Logic Functions

Features

  • Configurable Logic Blocks
  • Analog Comparators
  • Analog Switches
  • Integrated Oscillator
  • Non-Volatile Memory (NVM) for Configuration Storage
  • I2C Interface for Communication and Control
  • Low Power Consumption
  • Small Package Size

Benefits

  • Reduced BOM Cost: Integrates multiple discrete components into a single IC.
  • Faster Time to Market: Simplifies design and prototyping with user-friendly GreenPAK Designer software.
  • Increased Design Flexibility: Allows customization of analog and digital functions to meet specific application requirements.
  • Lower Power Consumption: Optimizes power usage for battery-powered devices.
  • Smaller Board Size: Reduces the overall footprint of the electronic system.

The SLG4K060VTR is configured using Silego's GreenPAK Designer software, a free and intuitive GUI-based tool. This software allows designers to create custom circuits by graphically configuring the device's internal resources. The configuration is then programmed into the device's non-volatile memory (NVM), allowing the device to operate independently once programmed. The device features configurable logic blocks, analog comparators, and analog switches, enabling the implementation of a wide range of analog and digital functions. The integrated oscillator provides a stable clock source for digital circuits. The I2C interface allows for easy communication with microcontrollers and other system components, enabling remote monitoring and control. The small package size of the SLG4K060VTR makes it ideal for space-constrained applications.

The GreenPAK Designer software provides a library of pre-built components, such as logic gates, flip-flops, and comparators, which can be easily dragged and dropped onto the design canvas. The software also includes simulation capabilities, allowing designers to verify the functionality of their designs before programming the device. The SLG4K060VTR is a versatile device that can be used in a wide range of applications, from simple logic functions to complex analog and digital circuits. Its flexibility, low cost, and ease of use make it an ideal solution for designers looking to reduce board space, BOM cost, and power consumption.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess