EN
  • EN
  • DE

SLG4K066VTR

Part No SLG4K066VTR
Manufacturer SILEGO
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983384-SLG4K066VTR
Categories OEM Parts( S )
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4K066VTR CAD Model

Description

The SLG4K066VTR is a configurable mixed-signal integrated circuit (CMIC) from Silego Technology. It's designed to integrate multiple discrete components into a single chip, reducing board space and system cost. These CMICs allow designers to implement a variety of functions through simple configuration using Silego's GreenPAK design software.

Applications

  • Consumer Electronics: Used in smartphones, tablets, wearables, and other devices for power management, signal processing, and interface control.
  • Industrial Automation: Implemented in sensors, actuators, and control systems for logic functions, timing control, and signal conditioning.
  • Internet of Things (IoT): Employed in IoT devices for low-power operation, data acquisition, and communication interface.
  • Medical Devices: Integrated into portable medical devices for signal processing, sensor interfacing, and power management.
  • Computing: Used in laptops, desktops, and servers for power sequencing, voltage monitoring, and system control.

Features

  • Configurable Logic: Provides a variety of configurable logic blocks such as LUTs (look-up tables), flip-flops, and counters.
  • Analog Functions: Includes analog comparators, ADCs (analog-to-digital converters), and DACs (digital-to-analog converters) for signal processing.
  • Mixed-Signal Integration: Integrates both analog and digital functions on a single chip.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
  • I2C Interface: Offers an I2C interface for configuration and control.
  • Small Footprint: Available in a small package for space-constrained applications.

Benefits

  • Reduced Board Space: Integrates multiple discrete components into a single chip, reducing board size and complexity.
  • Lower System Cost: Reduces the number of components needed, lowering the overall system cost.
  • Flexibility: Configurable logic and analog functions allow for a wide range of applications.
  • Improved Performance: Optimized for low-power operation and high-speed performance.
  • Faster Time-to-Market: Simplified design process with the GreenPAK designer software accelerates product development.

Additional Details

The SLG4K066VTR is typically supplied in a small package, such as a STQFN package, to minimize board space. It operates over a wide voltage range, making it suitable for various applications. The GreenPAK designer software allows for easy configuration and simulation of the device, enabling designers to quickly prototype and optimize their designs. Detailed technical specifications, including voltage range, current consumption, and timing characteristics, are available in the product datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess