EN
  • EN
  • DE

SLG4U4298VTR

Part No SLG4U4298VTR
Manufacturer SILEGO
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981543-SLG4U4298VTR
Categories OEM Parts( S )
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4U4298VTR CAD Model

Description

The SLG4U4298VTR is a Configurable Mixed-signal IC (CMIC) from Silego Technology. It is a versatile and highly integrated device that allows designers to implement a variety of custom analog and digital functions in a single chip. This CMIC is designed for power, size, and BOM optimization, offering a flexible solution for many applications. This particular chip features advanced analog and digital resources allowing very complex functions to be integrated in a very small foot print.

Applications:

  • Mobile Devices: Used for power management, signal conditioning, and custom logic functions in smartphones and tablets.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearables for feature integration and power optimization.
  • IoT Devices: Utilized in IoT sensors, gateways, and edge devices for custom control and communication functions.
  • Consumer Electronics: Integrated into various consumer electronics products such as remote controls, audio devices, and lighting controls.
  • Industrial Automation: Found in industrial control systems for custom logic, sensor interfacing, and power management.

Features:

  • Configurable Logic: Offers a flexible array of configurable logic gates and macrocells.
  • Analog Resources: Includes analog resources such as amplifiers, comparators, and ADCs.
  • Programmable I/Os: Features programmable input/output pins for flexible interfacing.
  • Low Power Consumption: Designed for low-power applications, minimizing energy usage.
  • Small Package Size: Available in a small package for space-constrained applications.
  • In-System Programming: Supports in-system programming for easy configuration and updates.
  • GreenPAK Technology: Based on Silego's GreenPAK technology for flexible and cost-effective integration.

Benefits:

  • Design Flexibility: Configurable architecture allows for custom design and optimization.
  • Reduced BOM Cost: Integration of multiple functions reduces the number of discrete components.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Space Saving: Small package size enables compact designs.
  • Fast Prototyping: Easy configuration allows for rapid prototyping and development.
  • Simplified Design: Reduces design complexity by integrating multiple functions into a single chip.

Additional Details:

The SLG4U4298VTR CMIC can be configured using Silego's GreenPAK Designer software, which provides a graphical user interface for easy design and programming. The device operates from a supply voltage range of 1.8V to 5.5V. The operating temperature range is typically -40°C to +85°C. The package is a small VTR package. The GreenPAK technology allows for a high degree of customization, enabling designers to create unique and optimized solutions for their specific applications. It integrates complex analog and digital signal conditioning.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess