EN
  • EN
  • DE

SLG8SP585VTR

Part No SLG8SP585VTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326097-SLG8SP585VTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG8SP585VTR CAD Model

Description

The SLG8SP585VTR is a programmable current regulated load switch from Silego Technology. It's designed to provide a compact and efficient solution for load switching applications where precise current control is required. This device integrates a low on-resistance MOSFET with programmable current limiting and fault protection features, making it suitable for a wide range of power management applications.

Applications:

  • Power Distribution: Used in power distribution networks to control current flow to various loads.
  • Battery Charging: Protects battery charging circuits by limiting current during charging.
  • LED Lighting: Drives and protects LEDs by providing a constant current source.
  • USB Power Delivery: Complies with USB power delivery standards by regulating current to connected devices.
  • Hot-Swap Applications: Manages inrush current during hot-swapping of modules.

Features:

  • Programmable Current Limit: Allows users to set the maximum current allowed to flow to the load, protecting it from overcurrent conditions.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the switch, enhancing overall efficiency.
  • Overvoltage Protection (OVP): Shuts down the switch when the input voltage exceeds a certain threshold, protecting the load from overvoltage events.
  • Overtemperature Protection (OTP): Protects the device itself from overheating by shutting down the switch when the temperature exceeds a certain threshold.
  • Reverse Blocking: Prevents current from flowing from the output to the input when the output voltage is higher than the input voltage.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Provides comprehensive protection against overcurrent, overvoltage, and overtemperature conditions, ensuring the stability and reliability of the system.
  • Improved Efficiency: The low on-resistance of the MOSFET minimizes power dissipation, leading to improved efficiency and reduced heat generation.
  • Flexible Design: The programmable current limit allows users to tailor the device to their specific application requirements.
  • Reduced Component Count: Integrates multiple protection features into a single device, reducing the number of external components required.
  • Simplified System Design: Streamlines system design by providing a complete load switching solution.

Additional Details:

The SLG8SP585VTR typically operates from a supply voltage of 2.5V to 5.5V. It features a typical on-resistance (Rds(on)) in the milliohm range, ensuring minimal voltage drop across the switch. The programmable current limit can be adjusted using external resistors or by programming the device's internal registers. The device also includes fault indication outputs, allowing users to monitor the status of the switch and identify potential fault conditions. It comes in a space-saving STQFN package.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3391 $60.1038
43+ $2.7397 $117.8071
66+ $2.6542 $175.1772
90+ $2.5687 $231.1830
117+ $2.4821 $290.4057
156+ $2.2257 $347.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,774 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess