EN
  • EN
  • DE
  • IT

SY5221FAC

Part No SY5221FAC
Manufacturer Silergy Corp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132330-SY5221FAC
Categories Custom Parts
Manufacturer Silergy Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY5221FAC CAD Model

Description

The SY5221FAC is a high-efficiency synchronous buck regulator manufactured by Silergy Corp. This regulator is designed to convert a higher input voltage to a lower output voltage with high efficiency, making it suitable for a variety of power management applications.

Applications

  • Power Supply for Portable Devices: Used in smartphones, tablets, and laptops to regulate battery voltage.
  • Microcontroller Power Supply: Provides a stable voltage supply for microcontrollers in embedded systems.
  • FPGA Power Supply: Ensures a consistent voltage supply for FPGAs in various applications.
  • Networking Equipment: Used in routers, switches, and other networking devices to regulate power for critical components.
  • Industrial Control Systems: Provides efficient power conversion in industrial control systems and equipment.

Features

  • Synchronous Buck Regulator: Uses synchronous rectification to achieve high efficiency.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, making it versatile for various applications.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific requirements.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Available in small packages for space-constrained applications.

Benefits

  • High Efficiency: Minimizes power loss and extends battery life in portable devices.
  • Stable Output Voltage: Ensures a consistent power supply for sensitive components, improving system performance and reliability.
  • Protection Against Overload: Prevents damage to the regulator and the load in case of overcurrent or thermal overload.
  • Compact Design: Allows for easy integration into small electronic devices.
  • Flexible Output Voltage: Can be adjusted to meet the specific voltage requirements of the application.

The SY5221FAC buck regulator from Silergy is a reliable and efficient solution for power management in various electronic applications. Its synchronous rectification, wide input voltage range, and protection features make it suitable for portable devices, microcontroller power supplies, and industrial control systems. The small package size and adjustable output voltage allow for easy integration into space-constrained and versatile designs. Overall, the SY5221FAC provides a comprehensive solution for efficient voltage regulation in a wide range of electronic systems. Refer to the Silergy datasheet for detailed specifications and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess