EN
  • EN
  • DE
  • IT

SY58272FAC

Part No SY58272FAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966515-SY58272FAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY58272FAC CAD Model

Description

The SY58272FAC is a high-speed differential receiver manufactured by Silergy Corp. It is designed to receive and amplify high-speed differential signals, commonly used in data communication and networking applications.

Applications:

  • High-Speed Data Transmission: Receiving signals in backplanes, cable drivers, and optical modules.
  • Networking Equipment: Used in routers, switches, and servers to receive and process high-speed data.
  • Test and Measurement Equipment: Signal conditioning for high-speed measurements.
  • Clock Distribution: Receiving clock signals in high-performance systems.
  • Data Acquisition Systems: Input stage for data acquisition.

Features:

  • High Speed Operation: Supports high data rates, allowing for fast and efficient data transmission.
  • Differential Input: Provides excellent noise immunity and common-mode rejection.
  • Low Jitter: Minimizes jitter, ensuring signal integrity.
  • Low Power Consumption: Efficient design minimizes power dissipation.
  • Wide Input Voltage Range: Operates over a wide input voltage range.
  • Small Form Factor: Compact package size enables integration into space-constrained applications.

Benefits:

  • Improved Signal Integrity: Differential input and low jitter ensure high signal quality.
  • Increased Data Throughput: High-speed operation enables faster data transfer rates.
  • Reduced Power Consumption: Low power consumption minimizes energy waste.
  • Enhanced Noise Immunity: Differential input provides excellent noise rejection.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details:

The SY58272FAC typically operates at supply voltages of 2.5V or 3.3V. The specific data rate supported depends on the device version and the application. The input voltage range is wide to accomodate different signaling standards. The output is usually compatible with common logic levels. Silergy provides detailed datasheets with specifications on input impedance, output voltage levels, propagation delay, and power consumption. Consult the manufacturer's datasheet for detailed electrical characteristics and application notes. Layout considerations are also important for high-speed signals.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1857
Vishay
MOSFET P-CH 40V 16A PPAK1212-8W / P-Channel 40 V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
Lowest to $0.6736
Diodes Incorporated
Lowest to $0.7637
Murata Electronics North America
SAW Duplexer 8-Pin SMD
Lowest to $0.1420
Shikues
Need more? Email Us
Murata Electronics North America
Lowest to $0.4398
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Protek Devices
Lowest to $0.1837
Panjit
Lowest to $0.0780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess