EN
  • EN
  • DE

SY6288D1FAC

Part No SY6288D1FAC
Manufacturer Silergy Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP-8
Manufacturer Silergy Corp
Win Source Part Number 742167-SY6288D1FAC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY6288D1FAC CAD Model

Description

The SY6288D1FAC is a high-efficiency, synchronous boost converter manufactured by Silergy Corp. It is designed to provide a stable output voltage from a lower input voltage, making it suitable for battery-powered devices and other applications where voltage boosting is required. This device is commonly used in portable electronics, LED drivers, and power supply circuits.

Applications

  • Portable Electronics: Powering portable devices from battery sources.
  • LED Drivers: Driving LEDs with a constant current source.
  • Power Supply Circuits: Boosting voltage levels in power supply circuits.
  • Battery-Powered Devices: Providing a stable output voltage from battery sources.
  • Boost Converters: General voltage boosting applications.

Features

  • Synchronous Boost Converter: High-efficiency synchronous boost conversion.
  • High Efficiency: Offers high efficiency, minimizing power loss.
  • Wide Input Voltage Range: Operates with a wide input voltage range.
  • Adjustable Output Voltage: Features an adjustable output voltage for flexibility.
  • Small Package: Available in a small package (e.g., DFN), suitable for compact designs.

Benefits

  • Efficient Power Conversion: High efficiency minimizes power loss and extends battery life.
  • Stable Output Voltage: Provides a stable output voltage even with varying input voltage.
  • Versatile Application: Suitable for a wide range of voltage boosting applications.
  • Compact Design: Small package allows for high-density mounting on circuit boards.
  • Adjustable Output: Flexibility in adjusting output voltage.

Additional Details

The SY6288D1FAC is typically supplied in a small surface mount package, such as a DFN or QFN. It includes protection features such as over-voltage protection, over-current protection, and thermal shutdown. Its switching frequency is a key parameter affecting efficiency and component size. The operating temperature range is usually between -40°C to +85°C.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess