EN
  • EN
  • DE

SY8008AAAC

Part No SY8008AAAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350525-SY8008AAAC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8008AAAC CAD Model

Description

The SY8008AAAC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. Designed for a wide range of portable applications, it converts higher input voltages into stable, lower output voltages with minimal power loss. Its compact size and integrated features make it suitable for space-constrained designs.

Applications:

  • Smartphones and Tablets: Powering various internal circuits with regulated voltage.
  • Portable Media Players: Providing efficient power for extended playback time.
  • GPS Devices: Maintaining stable power for accurate location tracking.
  • Wearable Devices: Efficient power conversion for smartwatches and fitness trackers.
  • Wireless Communication Modules: Regulating voltage for Bluetooth, Wi-Fi, and other wireless chips.

Features:

  • High Efficiency: Minimizes power dissipation, extending battery life.
  • Synchronous Rectification: Uses MOSFETs instead of diodes for higher efficiency.
  • Wide Input Voltage Range: Operates from a variety of power sources.
  • Adjustable Output Voltage: Allows for customization to specific voltage requirements.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Over-Temperature Protection: Shuts down the device to prevent overheating.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, maximizing battery runtime.
  • Simplified Design: Integrated features reduce design complexity and component count.
  • Compact Solution: Small footprint allows for integration into tight spaces.
  • Reliable Performance: Robust protection features ensure stable and dependable operation.
  • Versatile Application: Wide input voltage and adjustable output voltage offer flexibility in various designs.

Additional Details:

The SY8008AAAC incorporates a current-mode control architecture for fast transient response and stable operation. It also features a power-saving mode to improve efficiency at light loads. It is typically available in a small, thermally enhanced package. Specific technical specifications include an input voltage range of typically 2.5V to 5.5V, an adjustable output voltage range typically from 0.6V to Vin, and a maximum output current capability typically up to 2A. Refer to the Silergy Corp. datasheet for detailed electrical characteristics, application circuit examples, and recommended layout guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess