EN
  • EN
  • DE

SY8008ZAAC

Part No SY8008ZAAC
Manufacturer Silergy Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0939+
Reference case SOT23-5
Manufacturer Silergy Corp
Win Source Part Number 749666-SY8008ZAAC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8008ZAAC CAD Model

Description

The SY8008ZAAC is a high-efficiency, synchronous step-down DC-DC converter from Silergy Corp. This device is designed for a wide range of portable applications where high efficiency, small size, and low external component count are critical. It integrates both high-side and low-side MOSFETs and operates at a high switching frequency to minimize the size of external inductors and capacitors.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Wearable Electronics: Supplying power to smartwatches, fitness trackers, and other wearable devices.
  • Power Banks: Efficient voltage conversion in power bank applications.
  • Low-Power Microcontrollers: Powering microcontrollers and peripherals in embedded systems.
  • Wireless Modules: Voltage regulation for Wi-Fi, Bluetooth, and other wireless communication modules.

Features:

  • Wide Input Voltage Range: Operates from 2.5V to 5.5V.
  • Up to 2A Output Current: Delivers up to 2A of continuous output current.
  • High Efficiency: Achieves up to 95% efficiency, reducing power dissipation and extending battery life.
  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Fixed Switching Frequency: Operates at a fixed switching frequency of 1.5MHz, allowing for small external components.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Over-Current Protection (OCP): Protects the device from over-current conditions.
  • Short-Circuit Protection (SCP): Provides protection against short circuits.
  • Over-Temperature Protection (OTP): Prevents damage from overheating.
  • Available in a small DFN package: Allows for compact PCB designs.

Benefits:

  • High Efficiency: Maximizes battery life in portable applications.
  • Small Solution Size: Reduces PCB area requirements, enabling smaller product designs.
  • Robust Protection Features: Enhances system reliability by preventing damage from over-current, short-circuit, and over-temperature conditions.
  • Simplified Design: Reduces design complexity with internal compensation and a fixed switching frequency.
  • Stable and Reliable Operation: Ensures consistent performance under varying input voltage and load conditions.

Additional Details:

The SY8008ZAAC utilizes a current-mode control architecture for fast transient response and excellent loop stability. It includes an enable pin for easy power sequencing and shutdown control. The device is available in a small DFN package, making it suitable for space-constrained applications. Its high efficiency and robust protection features make it a reliable solution for a wide range of power conversion needs in portable electronics.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,756 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess