EN
  • EN
  • DE

SY8120B1ABC

Part No SY8120B1ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350573-SY8120B1ABC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8120B1ABC CAD Model

Description

The SY8120B1ABC is a synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed for high-efficiency power conversion in a compact form factor. This regulator integrates both high-side and low-side MOSFETs to minimize conduction losses and improve overall efficiency. It features adjustable output voltage, over-current protection, and thermal shutdown.

Applications

  • Smartphones and Tablets: Powering core processors and peripherals.
  • Portable Media Players: Providing efficient power for audio and video processing.
  • GPS Devices: Regulating voltage for GPS receivers and navigation systems.
  • Digital Cameras: Supplying power to image sensors and processing units.
  • Wearable Devices: Efficient power conversion for smartwatches and fitness trackers.

Features

  • High Efficiency: Synchronous rectification for efficiencies up to 95%.
  • Wide Input Voltage Range: Operates from a broad range of input voltages.
  • Adjustable Output Voltage: Configurable output voltage via external resistors.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Over-Current Protection (OCP): Protects the regulator and load from excessive current draw.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits on the output.
  • Over-Temperature Protection (OTP): Shuts down the regulator in case of overheating.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during low input voltage conditions.
  • Internal Compensation: Simplifies the design and reduces external component count.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency extends battery runtime in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification minimizes heat generation, improving system reliability.
  • Simplified Design: Internal compensation and minimal external components reduce design complexity.
  • Robust Protection: Comprehensive protection features ensure reliable operation under various fault conditions.
  • Compact Solution: Small package size enables use in space-constrained applications.
  • Stable Output Voltage: Excellent transient response maintains stable output voltage during load changes.

Additional Details

The SY8120B1ABC likely shares similar characteristics with the SY8120ABC, such as using a COT or similar control scheme. The 'B1' designation may indicate a minor revision with improved performance characteristics, such as slightly higher efficiency, lower output ripple, or improved transient response. Always refer to the product datasheet for the SY8120B1ABC for specific electrical characteristics, thermal performance, and application circuit examples to identify any key differences.

You May Also Be Interested in

SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
AMCC
Lowest to $2.8182
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1296 $50.5440
940+ $0.1064 $100.0160
1,460+ $0.1030 $150.3800
2,010+ $0.0997 $200.3970
2,595+ $0.0964 $250.1580
3,475+ $0.0864 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,975 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess