EN
  • EN
  • DE

S-8491CUP-DKC-T2

Part No S-8491CUP-DKC-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description BATTERY PROTECTION IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310579-S-8491CUP-DKC-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8491CUP-DKC-T2 CAD Model

Description

The S-8491CUP-DKC-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and generate a reset signal when the voltage falls below a specific threshold. The 'DKC' portion of the part number likely indicates specific voltage detection thresholds or characteristics, while 'T2' signifies a particular packaging configuration. The primary function of this voltage detector is to ensure the stable and reliable operation of electronic systems by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout events.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers protective measures or alerts if the voltage falls below a specified level.
  • Battery Management Systems (BMS): Monitors battery voltage levels to prevent over-discharge and extend battery life.
  • Industrial Automation Equipment: Ensures stable and controlled operation of industrial control systems by monitoring critical voltage levels.
  • Automotive Electronics: Monitors voltage levels within automotive systems to ensure the correct operation of electronic components and prevent erratic behavior.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels to ensure reliable operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, ensuring a stable reset signal.
  • Small Package Size: Allows for compact and space-saving circuit designs.
  • CMOS Output: Provides a clean and reliable digital output signal.

Benefits

  • Improved System Reliability: Prevents data corruption and system crashes caused by undervoltage.
  • Extended Battery Life: Reduces power consumption in portable devices, prolonging battery life.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Enhanced System Protection: Safeguards sensitive electronic components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Offers a reliable and affordable voltage monitoring solution for a variety of applications.

Additional Details

The S-8491CUP-DKC-T2 is generally available in small surface-mount packages such as SOT-23 or similar. The precise voltage detection threshold and hysteresis values are determined by the 'DKC' designation and should be confirmed through the device datasheet. It is crucial to consult the datasheet for comprehensive electrical characteristics, operating conditions, and application guidelines. By providing a timely reset signal during undervoltage events, this voltage detector contributes to the overall stability and reliability of electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess