EN
  • EN
  • DE

SY8288RAC

Part No SY8288RAC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Silergy Corp
Win Source Part Number 757032-SY8288RAC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8288RAC CAD Model

Description

The SY8288RAC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to convert a higher input voltage to a lower, regulated output voltage with high efficiency. This makes it suitable for a variety of power management applications in portable devices, industrial equipment, and other electronic systems.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable devices for efficient power management.
  • Point-of-Load (POL) Regulation: Provides regulated power to specific components or circuits in electronic systems.
  • Industrial Equipment: Can be integrated into industrial control systems and automation equipment.
  • Networking Devices: Used in routers, switches, and other networking equipment for power regulation.
  • Power Adapters: Found in AC-DC power adapters for various electronic devices.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and improves overall efficiency.
  • Wide Input Voltage Range: Supports a wide range of input voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current draw.
  • Overvoltage Protection (OVP): Protects the load from excessive output voltage.
  • Thermal Shutdown Protection (OTP): Protects the converter from overheating.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Reduced Heat Generation: Lower power loss translates to reduced heat generation, improving system reliability.
  • Versatile: Adjustable output voltage allows for flexible power supply design.
  • Robust Protection: Overcurrent, overvoltage, and thermal shutdown protection features ensure safe and reliable operation.
  • Compact Size: Available in small packages for space-constrained applications.

Technical Specifications: The SY8288RAC typically operates with an input voltage range of 2.5V to 5.5V and can provide an adjustable output voltage. The switching frequency is often in the MHz range. The device integrates internal MOSFETs for synchronous rectification. Consult the Silergy datasheet for specific parameters such as output current capability, switching frequency, and thermal resistance. External components such as inductors and capacitors are required for proper operation. Soft-start functionality is included to limit inrush current during startup.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5417 $51.4615
225+ $0.4445 $100.0125
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess