EN
  • EN
  • DE

MAX17082GTL+T

Part No MAX17082GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PWM DUAL IMVP-6.5 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6+, IMVP-6.5
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 1
Output Voltage 0.013 V to 1.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 021215-MAX17082GTL+T
Ultra Librarian 3D Model Ultra Librarian MAX17082GTL+T CAD Model

Description

Maxim Integrated MAX17082GTL+T Laptop Power-Supply Controller

The MAX17082GTL+T from Maxim Integrated is a high-performance, step-down controller designed specifically for use in laptop power supplies. This advanced integrated circuit (IC) offers a compact solution that integrates both the Quick-PWM controller and a driver for an external high-side n-channel MOSFET and synchronous rectifier. It is engineered to provide highly efficient power management and is ideal for portable computing applications.

The MAX17082GTL+T operates over a wide input voltage range, making it suitable for a variety of battery chemistries. This flexibility ensures that the device can adapt to varying power demands and battery conditions, maintaining optimal performance and extending battery life in laptops and other portable devices.

One of the standout features of the MAX17082GTL+T is its Quick-PWM control with 5-bit VID. This technology allows for fast transient response, which is crucial for maintaining stability and performance when the load changes rapidly. Additionally, the device supports both AMD and Intel CPU core power-supply specifications, providing a versatile solution for various laptop models and configurations.

For safety and reliability, the MAX17082GTL+T incorporates several protection features. These include overvoltage and undervoltage protection, thermal shutdown, and current limit. These safeguards help to prevent damage to the power supply and the laptop in adverse conditions, ensuring long-term reliability and user safety.

The device comes in a compact 40-pin thin QFN package, which is lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability. The small footprint of the MAX17082GTL+T allows for more efficient use of space on the motherboard, enabling sleeker and more compact laptop designs.

In summary, the MAX17082GTL+T from Maxim Integrated is an efficient and reliable solution for laptop power supplies, offering compatibility with various CPU specifications, robust protection features, and a design that supports the creation of slim, portable computing devices.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5960 $61.5560
26+ $4.5911 $119.3686
39+ $4.4479 $173.4681
54+ $4.3047 $232.4538
70+ $4.1615 $291.3050
93+ $3.7307 $346.9551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess