EN
  • EN
  • DE

SY8666AQPC

Part No SY8666AQPC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN36
Manufacturer Silergy Corp
Win Source Part Number 757034-SY8666AQPC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8666AQPC CAD Model

Description

The SY8666AQPC is a high-efficiency, synchronous buck converter manufactured by Silergy Corp. It is designed to provide a regulated output voltage from a higher input voltage, making it suitable for a wide range of power management applications. Its synchronous rectification topology enhances efficiency, reducing power loss and heat generation.

Applications:

  • Point-of-Load (POL) Regulation: Used to provide regulated power to specific components or circuits in electronic systems.
  • Battery-Powered Devices: Ideal for portable devices where power efficiency is crucial for extending battery life.
  • Industrial Power Supplies: Can be incorporated into industrial power supplies for various automation and control systems.
  • Networking Equipment: Used in routers, switches, and other networking devices to regulate power to different subsystems.
  • Consumer Electronics: Found in devices like laptops, tablets, and smartphones for power management.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and improves overall efficiency.
  • Wide Input Voltage Range: Supports a wide range of input voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current draw.
  • Overvoltage Protection (OVP): Protects the load from excessive output voltage.
  • Thermal Shutdown Protection (OTP): Protects the converter from overheating.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Reduced Heat Generation: Lower power loss translates to reduced heat generation, improving system reliability.
  • Versatile: Adjustable output voltage allows for flexible power supply design.
  • Robust Protection: Overcurrent, overvoltage, and thermal shutdown protection features ensure safe and reliable operation.
  • Compact Size: Available in small packages for space-constrained applications.

Technical Specifications: The SY8666AQPC typically operates with an input voltage range of 4.5V to 24V and can provide an adjustable output voltage. Switching frequency is often in the MHz range. The device incorporates internal MOSFETs for synchronous rectification. Consult the Silergy datasheet for specific parameters such as output current capability, switching frequency, and thermal resistance. External components such as inductors and capacitors are required for proper operation. Soft-start functionality is included to limit inrush current during startup.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Spansion
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Altera
Need more? Email Us
Atmel
Lowest to $24.7389
Maxim Integrated
Need more? Email Us
Intersil Corporation
Lowest to $5.0142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3128 $65.1896
16+ $7.6415 $122.2640
24+ $7.4024 $177.6576
33+ $7.1645 $236.4285
42+ $6.9254 $290.8668
56+ $6.2093 $347.7208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess