The SY8718B1ADC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. This converter is designed to provide a stable and regulated output voltage from a wide input voltage range, making it suitable for various applications requiring efficient power conversion.
Applications:
- Point-of-load regulation in distributed power systems
- Portable devices (e.g., smartphones, tablets)
- Solid-state drives (SSDs)
- Networking equipment
- Industrial power supplies
Features:
- Wide input voltage range
- High efficiency synchronous rectification
- Adjustable output voltage
- Integrated power MOSFETs
- Over-current protection (OCP)
- Over-voltage protection (OVP)
- Short-circuit protection (SCP)
- Thermal shutdown protection
- Internal soft-start function
- Enable/disable control
Benefits:
- Provides a stable and regulated output voltage, ensuring reliable operation of downstream components.
- High efficiency minimizes power losses and reduces heat generation.
- Adjustable output voltage allows for flexible system configuration.
- Integrated MOSFETs simplify the design and reduce the overall component count.
- Comprehensive protection features enhance system reliability and prevent damage from fault conditions.
- Soft-start function reduces inrush current during startup, minimizing stress on the power supply.
- Enable/disable control allows for power saving in low-power applications.
Additional Details:
The SY8718B1ADC utilizes synchronous rectification, which replaces the traditional Schottky diode with a high-side MOSFET to improve efficiency. This reduces power dissipation and heat generation, allowing for smaller package sizes and higher power densities.
The converter operates at a high switching frequency, which reduces the size of external components such as inductors and capacitors. This enables compact and cost-effective designs.
The adjustable output voltage can be set using external resistors, providing flexibility to meet the specific requirements of different applications. The integrated protection features, including over-current, over-voltage, and short-circuit protection, ensure robust and reliable operation under a variety of operating conditions.
Key Specifications:
- Input Voltage Range: 4.5V to 18V
- Output Voltage: Adjustable
- Switching Frequency: Typically 500kHz
- Maximum Output Current: 3A
- Operating Temperature Range: -40°C to +85°C
- Package: QFN