EN
  • EN
  • DE

SY8827EPKC

Part No SY8827EPKC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350603-SY8827EPKC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8827EPKC CAD Model

Description

The SY8827EPKC is a high-performance integrated circuit designed by Silergy Corp. It is a highly efficient synchronous buck regulator with integrated power MOSFETs. This regulator is designed for a wide range of applications requiring efficient power conversion and precise voltage regulation.

Applications:

  • Point-of-Load (POL) Regulators: Used in various electronic devices to provide stable and efficient power to specific components.
  • Computing Devices: Powering CPUs, GPUs, and memory in laptops, desktops, and servers.
  • Networking Equipment: Supplying power to routers, switches, and other network devices.
  • Industrial Applications: Used in industrial control systems, automation equipment, and power supplies.
  • Consumer Electronics: Employed in TVs, set-top boxes, and other consumer devices requiring efficient power management.

Features:

  • Integrated Power MOSFETs: Reduces the number of external components and simplifies the design.
  • High Efficiency: Provides excellent power conversion efficiency, minimizing energy loss.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, making it suitable for various power sources.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • Over-Current Protection (OCP): Protects the regulator and the load from excessive current draw.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Under-Voltage Protection (UVP): Shuts down the regulator if the input voltage drops below a specified threshold.
  • Thermal Shutdown Protection (OTP): Protects the regulator from overheating by shutting it down when the temperature exceeds a safe limit.

Benefits:

  • Simplified Design: Integrated MOSFETs and minimal external components reduce design complexity and cost.
  • Improved Efficiency: High efficiency reduces power consumption and heat generation, leading to longer battery life and improved system reliability.
  • Enhanced Reliability: Comprehensive protection features ensure reliable operation and prevent damage to the regulator and the load.
  • Flexible Application: Wide input voltage range and adjustable output voltage make it suitable for various applications.
  • Compact Size: Small package size allows for integration into space-constrained applications.

Additional Details:

The SY8827EPKC is available in a compact package, making it suitable for space-constrained applications. It also includes soft-start capability to limit inrush current during startup and improve system stability. The regulator's switching frequency is typically adjustable to optimize efficiency and transient response. The specific operating temperature range and other detailed specifications should be verified in the manufacturer's datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SONiX
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8991 $57.9820
49+ $2.3793 $116.5857
76+ $2.3042 $175.1192
104+ $2.2303 $231.9512
134+ $2.1564 $288.9576
180+ $1.9335 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess