EN
  • EN
  • DE

SYR828

Part No SYR828
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839341-SYR828
Ultra Librarian 3D Model Ultra Librarian SYR828 CAD Model

Description

The SYR828 is a high-efficiency, synchronous step-down DC-DC converter from Silergy Corp. This converter is designed to provide a stable and regulated output voltage with minimal power loss, making it suitable for a wide range of applications. It integrates power MOSFETs and incorporates advanced control techniques to achieve high efficiency and fast transient response. The SYR828 is available in a compact package, which is ideal for space-constrained applications.

Applications:

  • Point-of-load regulators
  • Portable devices
  • Battery-powered systems
  • Industrial power supplies
  • Computing and server applications

Features:

  • High Efficiency: Optimizes power conversion, minimizing energy waste and extending battery life in portable applications.
  • Integrated Power MOSFETs: Reduces component count and simplifies board layout.
  • Wide Input Voltage Range: Accommodates a variety of power sources, providing flexibility in system design.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and the load from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level, safeguarding downstream components.
  • Short-Circuit Protection (SCP): Automatically shuts down the converter in the event of a short circuit, preventing damage.
  • Thermal Shutdown: Protects the device from overheating by shutting down operation at excessive temperatures.
  • Compact Package: Enables integration into space-constrained applications.

Benefits:

  • Improved Battery Life: High efficiency translates to longer battery runtimes in portable devices.
  • Simplified Design: Integrated MOSFETs and minimal external components streamline the design process.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage under fault conditions.
  • Flexible Output: Adjustable output voltage allows for customization to specific application requirements.
  • Small Footprint: Compact package size makes it suitable for applications with limited space.

Additional Details:

The SYR828 utilizes a constant-frequency current-mode control architecture for excellent line and load regulation. It also features a soft-start function to limit inrush current during startup, ensuring smooth and stable operation. The device operates at a high switching frequency, which allows for the use of smaller external components, further reducing the overall solution size. The thermal shutdown feature prevents catastrophic failures in the event of overheating. The SYR828 is an ideal choice for applications requiring high efficiency, compact size, and robust protection features.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess