EN
  • EN
  • DE

530AB10M000DGR

Part No 530AB10M000DGR
Manufacturer Silicon Labs
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815688-530AB10M000DGR
Ultra Librarian 3D Model Ultra Librarian 530AB10M000DGR CAD Model

Description

The 530AB10M000DGR is a silicon oscillator from Silicon Labs, designed to generate a precise and stable clock signal for various electronic applications. It's part of their Si530 series, known for their flexibility and performance.

Applications:

  • Microcontroller Clock Source: Used as a precise clock source for microcontrollers and microprocessors.
  • FPGA Clocking: Employed to provide stable clock signals for FPGAs (Field-Programmable Gate Arrays).
  • Networking Equipment: Found in networking devices such as routers and switches to synchronize data transmission.
  • Data Acquisition Systems: Used in data acquisition systems to provide accurate timing for sampling and data processing.
  • Industrial Control Systems: Applied in industrial control systems to provide precise timing for control loops and automation.

Features:

  • High Frequency Stability: Provides a highly stable clock frequency over a wide temperature range.
  • Low Jitter: Features low jitter for accurate timing and minimal signal distortion.
  • Wide Frequency Range: Supports a wide range of output frequencies to meet different application requirements.
  • Small Size: Available in a compact package for space-constrained applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.

Benefits:

  • Improved System Performance: Precise and stable clock signal enhances system performance and reliability.
  • Reduced Timing Errors: Low jitter minimizes timing errors in high-speed digital systems.
  • Flexible Clocking Solutions: Wide frequency range allows for flexible clocking solutions in various applications.
  • Space-Saving Design: Compact package enables space-saving designs in miniaturized devices.
  • Extended Battery Life: Low power consumption extends battery life in portable electronic devices.

Additional Details:

The 530AB10M000DGR is a digitally controlled oscillator (DCO) that uses an internal phase-locked loop (PLL) to generate the desired output frequency. The frequency is factory-programmed, providing a fixed frequency output. The oscillator requires a supply voltage, and its output signal is typically LVCMOS (Low Voltage Complementary Metal-Oxide-Semiconductor).

Key specifications include the output frequency, frequency stability, jitter performance, supply voltage range, and operating temperature range. The device is available in a surface-mount package. Proper power supply decoupling and PCB layout techniques are crucial for minimizing noise and ensuring optimal performance.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.8003 $105.8003
2+ $102.4947 $204.9894
3+ $99.1879 $297.5637
4+ $95.8823 $383.5292
5+ $85.9632 $429.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess