EN
  • EN
  • DE

BGM13S32F512GA-V3

Part No BGM13S32F512GA-V3
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description BT SIP MOD 2.4GHZ 512KB / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Blue Gecko
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate 2Mbps
Power - Output 19dBm
Sensitivity -102.1dBm
Serial Interfaces I²C, I²S, IrDA, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32BG13
Memory Size 512kB Flash, 64kB RAM
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 9.4mA ~ 11.5mA
Current - Transmitting 8.9mA ~ 122.7mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 51-SMD Module
Base Product Number BGM13
Standard Package 260
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339426-BGM13S32F512GA-V3
Ultra Librarian 3D Model Ultra Librarian BGM13S32F512GA-V3 CAD Model

Description

The 1339426-BGM13S32F512GA-V3 RF Transceiver Module is a Bluetooth v5.0 device that operates @ a frequency range of 2.4GHz to 2.4835GHz.

  • Bluetooth Version: v5.0
  • Frequency Range: 2.4GHz to 2.4835GHz
  • Antenna: Integrated Chip Antenna
  • Power Output: 19dBm
  • Sensitivity: -102.1dBm
  • Receiving Current: 9.4mA to 11.5mA
  • IC: EFR32BG13
  • Serial Interfaces: I²C, I²S, IrDA, SPI, UART
  • Transmitting Current: 8.9mA to 122.7mA
  • Voltage Supply: 1.8V to 3.8V
  • Package: 51-SMD Module
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Quectel
Linear IC
Lowest to $224.0863
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9013 $56.7039
7+ $15.5088 $108.5616
10+ $15.0241 $150.2410
14+ $14.5395 $203.5530
18+ $14.0548 $252.9864
24+ $12.6009 $302.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess