EN
  • EN
  • DE

C8051F531A-ZM1R

Part No C8051F531A-ZM1R
Manufacturer Silicon Labs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1228+
Reference case QFN
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 745061-C8051F531A-ZM1R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C8051F531A-ZM1R CAD Model

Description

The C8051F531A-ZM1R is a highly integrated mixed-signal System-on-a-Chip (SoC) from Silicon Labs. It is based on the powerful 8051 microcontroller core and incorporates a wide range of on-chip peripherals, making it suitable for diverse embedded applications. This microcontroller is designed for low-power operation and offers a robust set of features to facilitate efficient and reliable system design.

Applications

  • Industrial Control Systems: The C8051F531A-ZM1R is used in industrial control applications, providing the necessary processing power and interface capabilities for motor control, sensor data acquisition, and communication with other system components.
  • Smart Metering: This microcontroller is ideal for smart metering applications, where it can handle data collection, processing, and communication, enabling accurate and efficient energy monitoring and management.
  • Building Automation: In building automation systems, the C8051F531A-ZM1R can control lighting, HVAC systems, and security devices, contributing to energy efficiency and enhanced comfort.
  • Wireless Sensor Networks: Its low-power design makes it well-suited for wireless sensor network nodes, where it can collect data from sensors, process it, and transmit it wirelessly to a central monitoring station.
  • Consumer Electronics: The C8051F531A-ZM1R finds applications in various consumer electronic devices, such as remote controls, thermostats, and home appliances, providing the necessary processing power and control capabilities.

Features

  • High-Speed 8051 Core: The C8051F531A-ZM1R features a high-speed 8051 microcontroller core that can execute instructions efficiently, enabling responsive and real-time performance.
  • On-Chip Flash Memory: The integrated flash memory provides ample storage space for program code and data, eliminating the need for external memory devices.
  • On-Chip RAM: The on-chip RAM provides fast access memory for data storage and manipulation, contributing to efficient program execution.
  • Analog-to-Digital Converter (ADC): The integrated ADC enables the microcontroller to interface with analog sensors and convert analog signals into digital data for processing.
  • Digital-to-Analog Converter (DAC): The integrated DAC allows the microcontroller to generate analog signals, enabling control of analog devices such as actuators and displays.
  • Communication Interfaces: The C8051F531A-ZM1R supports various communication interfaces, including UART, SPI, and I2C, facilitating communication with other devices and systems.
  • Low-Power Operation: The microcontroller is designed for low-power operation, making it suitable for battery-powered applications and energy-efficient systems.

Benefits

  • Reduced System Cost: The high level of integration reduces the need for external components, leading to lower system cost and simplified board design.
  • Improved Performance: The high-speed 8051 core and on-chip peripherals enable responsive and real-time performance, meeting the demands of demanding applications.
  • Enhanced Energy Efficiency: The low-power design contributes to energy efficiency, extending battery life in portable applications and reducing energy consumption in stationary systems.
  • Simplified Development: The comprehensive set of on-chip peripherals and development tools simplifies the development process, reducing time-to-market.
  • Increased Reliability: The robust design and high-quality manufacturing ensure reliable operation in harsh environments.

The C8051F531A-ZM1R is a versatile and powerful microcontroller that offers a compelling solution for a wide range of embedded applications. Its high level of integration, low-power operation, and comprehensive set of features make it an ideal choice for designers seeking to create efficient, reliable, and cost-effective systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0679 $61.0185
35+ $3.3380 $116.8300
54+ $3.2328 $174.5712
74+ $3.1289 $231.5386
96+ $3.0249 $290.3904
128+ $2.7119 $347.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess