EN
  • EN
  • DE
  • IT

EFR32BG22C112F352GM32-CR

Part No EFR32BG22C112F352GM32-CR
Manufacturer Silicon Labs
Catalog RF Transceiver ICs
Description BLUE GECKO, QFN32, SECURE BOOT W / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Silicon Labs
Series EFR32™ Blue Gecko
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation 2FSK, GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate (Max) 2Mbps
Power - Output 0dBm
Sensitivity -98.9dBm
Memory Size 352kB Flash, 32kB RAM
Serial Interfaces ADC, I²C, I²S, SPI, IrDA, UART, USART
GPIO 18
Voltage - Supply 1.71V ~ 3.8V
Current - Receiving 3.6mA ~ 4.5mA
Current - Transmitting 4.1mA ~ 4.4mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number EFR32BG22C112
MSL Level 2 (1 Year)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1352917-EFR32BG22C112F352GM32-CR
Ultra Librarian 3D Model Ultra Librarian EFR32BG22C112F352GM32-CR CAD Model

Description

The Silicon Labs EFR32BG22C112F352GM32-CR is a powerful RF transceiver IC from the EFR32™ Blue Gecko series.

  • Package: Tape & Reel
  • Temperature Range: -40°C to 85°C
  • Protocol: Bluetooth v5.2
  • Frequency Range: 2.4GHz to 2.4835GHz
  • Modulation Options: 2FSK and GFSK

You May Also Be Interested in

Texas Instruments
RF Transceiver Low-power Sub-1 GHz wireless transceiver
Lowest to $1.3068
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Infineon Technologies
IC RF MM WAVE MMICS 32VQFN
Need more? Email Us
Silicon Labs
RF System on a Chip - SoC
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 56HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5848 $63.3920
80+ $1.4844 $118.7520
120+ $1.4343 $172.1160
170+ $1.3340 $226.7800
220+ $1.2839 $282.4580
275+ $1.2337 $339.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,445 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess