EN
  • EN
  • DE

EFR32MG21A020F1024IM32-BR

Part No EFR32MG21A020F1024IM32-BR
Manufacturer Silicon Labs
Catalog OEM Souring
Description SoC Mighty Gecko, QFN32, 2.4G, 20dB, mesh multiprotocol, 1024kB, 96kB(RAM), 20 GPIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468435-EFR32MG21A020F1024IM32-BR
Manufacturer Silicon Labs
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1, Thread, Zigbee®
Modulation GFSK, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 20dBm
Sensitivity -104.9dBm
Memory Size 1024kB Flash, 96kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, UART
GPIO 20
Voltage - Supply 1.71V ~ 3.8V
Current - Receiving 8.8mA
Current - Transmitting 33.8mA
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Ultra Librarian 3D Model Ultra Librarian EFR32MG21A020F1024IM32-BR CAD Model

Description

The EFR32MG21A020F1024IM32-BR is part of Silicon Labs' Mighty Gecko series, expertly engineered for sophisticated wireless applications. This System-on-Chip (SoC) integrates high-performance, multi-protocol wireless connectivity suitable for mesh network designs. Built upon a robust 32-bit ARM Cortex-M33 core, it offers a remarkable 1024kB flash memory and 96kB RAM, ensuring extensive application development space and smooth operation. Its native support for 2.4 GHz band communication delivers up to 20 dBm output power, which is ideal for long-range communication within mesh networks, while maintaining low energy consumption. The chip’s configuration in the compact QFN32 package and its feature of 20 General Purpose Input/Output (GPIO) pins make it highly adaptable for smart home, IoT, and industrial applications, requiring minimal external components for operation. The EFR32MG21A020F1024IM32-BR is tailored for developers seeking a highly integrated, efficient, and flexible solution for rapidly evolving IoT connectivity requirements.

You May Also Be Interested in

Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Abracon LLC
Crystals 20.0 MHZ 18PF -40+ 85C
Lowest to $0.2435
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4688 $52.0320
36+ $2.8462 $102.4632
55+ $2.7573 $151.6515
75+ $2.6683 $200.1225
97+ $2.5794 $250.2018
130+ $2.3126 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,920 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess