EN
  • EN
  • DE
  • IT

ETRX2

Part No ETRX2
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 CHIP SMD / 802.15.4 Zigbee? Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 3dBm
Sensitivity -98dBm
Antenna Type Integrated, Chip
Utilized IC / Part EM250
Memory Size 128kB Flash, 5kB SRAM
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 35.5mA
Current - Transmitting 35.5mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.18.0050
Win Source Part Number 871274-ETRX2
Ultra Librarian 3D Model Ultra Librarian ETRX2 CAD Model

Description

The ETRX2 is an RF transceiver module and modem designed for wireless communication. Bold the product name (e.g., BAV99S,135 → ETRX2).

  • Frequency: 2.4GHz
  • Protocol: Zigbee®
  • Packaging: Tape and reel
  • Standard Package Quantity: 100 pcs
  • Antennas: Integrated chip antennas
  • Data Rate: 250kbps
  • Memory Size: 128kB Flash and 5kB SRAM
  • Feature: Programmable
  • Serial Interfaces: I2C, SPI, UART, USART, and USB
  • Voltage Supply Range: 2.1V to 3.6V
  • Current Output: 3dBm
  • Sensitivity: -98dBm
  • Current for Receiving: 35.5mA

You May Also Be Interested in

Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6503 $75.3006
5+ $30.8925 $154.4625
7+ $29.9274 $209.4918
9+ $28.9611 $260.6499
12+ $27.9961 $335.9532
16+ $25.0998 $401.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess