EN
  • EN
  • DE

PS1117-3.3-T43

Part No PS1117-3.3-T43
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834154-PS1117-3.3-T43
Ultra Librarian 3D Model Ultra Librarian PS1117-3.3-T43 CAD Model

Description

The PS1117-3.3-T43 is a low-dropout (LDO) voltage regulator manufactured by Silicon Labs. It is designed to provide a stable 3.3V output voltage from a higher input voltage, while minimizing the voltage drop across the regulator. This makes it suitable for applications where the input voltage is close to the desired output voltage.

Applications:

  • Microcontroller Power Supplies: Provides a stable 3.3V supply for microcontrollers.
  • FPGA Power Supplies: Powers FPGAs and other digital logic devices.
  • Battery-Powered Devices: Regulates voltage in portable electronics such as sensors, wearables, and IoT devices.
  • Post-Regulation: Cleans up the output of switching regulators for sensitive analog components.
  • Communication Interfaces: Provides a stable voltage for RS-232, RS-485, and other communication interfaces.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when its temperature exceeds a safe limit.
  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage.
  • Compact Package: Allows for integration into space-constrained applications.

Benefits:

  • Extended Battery Life: Improves power efficiency in battery-powered devices due to low dropout voltage.
  • Improved System Reliability: Protects sensitive components from voltage fluctuations and overcurrent conditions.
  • Simplified Design: Reduces the number of external components required for voltage regulation.
  • Stable Operation: Ensures consistent performance even with varying input voltage and load conditions.
  • Minimized Noise: Helps filter voltage ripple from other power supplies.

Additional Details:

Important specifications include the maximum input voltage, output current capability, dropout voltage at various load currents, and operating temperature range. The datasheet specifies the typical quiescent current, which affects the overall power efficiency. The 'T43' likely refers to the specific package type or tape and reel specification. The regulator typically requires input and output capacitors for stability.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3190 $63.9570
7+ $17.4925 $122.4475
11+ $16.9462 $186.4082
15+ $16.3998 $245.9970
19+ $15.8524 $301.1956
25+ $14.2134 $355.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess