EN
  • EN
  • DE

RS9116W-DB00-CC1

Part No RS9116W-DB00-CC1
Manufacturer Silicon Labs
Catalog OEM Souring
Description Dual Band Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466760-RS9116W-DB00-CC1
Manufacturer Silicon Labs
Ultra Librarian 3D Model Ultra Librarian RS9116W-DB00-CC1 CAD Model

Description

The RS9116W-DB00-CC1 is a premium dual-band module designed by Silicon Labs, tailored for enabling Wi-Fi and Bluetooth connectivity in a broad spectrum of electronic products. Similar to its counterpart, the RS9116W-DB00-CC0, this module excels in providing robust wireless communication capabilities by supporting both 2.4 GHz and 5 GHz Wi-Fi bands. This feature allows devices to achieve faster data transmission rates while avoiding congestion typically associated with the 2.4 GHz band in densely populated areas. Additionally, the inclusion of Bluetooth technology enhances the module's applicability in scenarios requiring near-field communication, such as in wearable technology, smart home appliances, and healthcare monitoring devices. The RS9116W-DB00-CC1 stands out for its emphasis on power efficiency, which is paramount in the design of portable and IoT devices that demand long battery lives. Its small footprint and low profile design make it perfectly suited for integration into products where space is constrained. Silicon Labs supports the RS9116W-DB00-CC1 with comprehensive development tools, including SDKs and detailed documentation, aiding manufacturers in seamlessly incorporating this module into their designs, thereby reducing development timelines and expediting product launches.

You May Also Be Interested in

Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Intel
W580 Chipset
Need more? Email Us
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess