EN
  • EN
  • DE

SI1143-A10-GM

Part No SI1143-A10-GM
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT AMBIENT 10QFN / Optical Sensor Ambient I²C 10-WFQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Tube
Product Status Obsolete
Type Ambient
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFQFN
Supplier Device Package 10-QFN (2x2)
Standard Package 75
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235012-SI1143-A10-GM
Ultra Librarian 3D Model Ultra Librarian SI1143-A10-GM CAD Model

Description

The SI1143-A10-GM ambient light sensor is a product of Silicon Labs, which is a type of optical sensor used to detect the intensity of light in the environment.

  • Product Name: SI1143-A10-GM
  • Manufacturer: Silicon Labs
  • Proximity Detection: Yes
  • Operating Voltage: 1.71V to 3.6V
  • Mounting: SMD (SMT)
  • Output Type: I2C
  • Package: 10-WFQFN
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $2.7858
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $0.9794
Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Renesas Electronics America
OPTICAL SENSOR
Lowest to $1.0909
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $93.7398
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess