EN
  • EN
  • DE

MPU-6881

Part No MPU-6881
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr TDK InvenSense
Package Tape & Reel
Product Status Active
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Module Exposed Pad
Supplier Device Package 24-QFN (3x3)
Mounting Type Surface Mount
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 240044-MPU-6881
Ultra Librarian 3D Model Ultra Librarian MPU-6881 CAD Model

Description

The 240044-MPU-6881 is a motion sensor IMU (Inertial Measurement Unit) designed for various electronic applications.

  • Sensor Type: 6-axis sensor, including an accelerometer and gyroscope
  • Output Type: I2C and SPI
  • Temperature Range: -40°C to 85°C
  • Package: 24-VFQFN Module Exposed Pad
  • Supplier: TDK InvenSense
  • Market Status: active
  • Standard Package: 5,000 pcs

You May Also Be Interested in

CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
NXP / Nexperia
XY DUAL-AXIS MEDIUM-G INERTIAL
Lowest to $3.9292
CEVA
IMU MODULE CALIBRATED Z-AXIS
Need more? Email Us
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.7313
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1617 $51.6170
24+ $4.2353 $101.6472
37+ $4.1029 $151.8073
51+ $3.9706 $202.5006
66+ $3.8382 $253.3212
88+ $3.4412 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess