EN
  • EN
  • DE

SI1143-A11-YM0R

Part No SI1143-A11-YM0R
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 850NM IR 10QFN / Optical Sensor IR 850nm I²C 10-WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Tape & Reel (TR)
Product Status Last Time Buy
Type IR
Wavelength 850nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFQFN
Supplier Device Package 10-QFN (2x2)
Base Product Number SI1143
Other Names -SI1143-A11
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235014-SI1143-A11-YM0R
Ultra Librarian 3D Model Ultra Librarian SI1143-A11-YM0R CAD Model

Description

The SI1143-A11-YM0R is an optical sensor designed for use in ambient light, IR, and UV detection.

  • Product Name: SI1143-A11-YM0R
  • Packaging: Tape and Reel
  • Standard Package: 2,500
  • Mounting Type: SMD (SMT)
  • Output Type: I2C
  • Wavelength: 850nm
  • Proximity Detection: Yes
  • Voltage Supply: 1.71V to 3.6V
  • Package/Case: 10-WFQFN
  • Manufacturer: Silicon Labs
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Also Known As: -SI1143-A11
  • Base Product Number: SI1143
  • Status: Last Time Buy

You May Also Be Interested in

Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $8.4789
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
ON Semiconductor
DETECTOR IR INVERT TOTEM POLE OC
Need more? Email Us
Broadcom Limited
MODULE AMBIENT SENSOR OPT 625NM
Lowest to $3.0977
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Broadcom Limited
IC SENSOR MODLED LEAD 5V 16DIP / Optical Sensor 16-DIP Module
Lowest to $2.7273
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $93.7398
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess