The SI2417-B-FTR is a low-power, single-chip FSK transceiver from Silicon Labs, designed for robust wireless communication in the sub-GHz frequency bands. It integrates a complete radio transmitter and receiver, along with a modem, in a compact package. This makes it well-suited for applications where low power consumption and reliable data transmission are critical.
Applications
- Remote Keyless Entry (RKE) systems
- Tire Pressure Monitoring Systems (TPMS)
- Wireless sensor networks
- Home automation
- Industrial control
Features
- Frequency Range: 300-510 MHz
- Data Rate: Up to 128 kbps
- Modulation: FSK (Frequency-Shift Keying)
- Low Power Consumption
- Integrated modem with data handling
- Programmable output power
- Automatic Frequency Control (AFC)
- Automatic Gain Control (AGC)
- Wake-on-Radio (WOR) functionality
Benefits
- Extended Battery Life: Ultra-low power consumption is optimized for battery-operated devices, maximizing operational lifespan.
- Reliable Communication: FSK modulation provides robust and reliable wireless communication, even in noisy or challenging environments.
- Simplified Design: Integrated modem simplifies the design process and reduces the number of external components required.
- Improved Performance: AFC and AGC features optimize receiver performance in the face of varying signal conditions.
- Cost-Effective: Single-chip integration reduces overall system cost.
Additional Details
The SI2417-B-FTR is engineered to operate in the sub-GHz frequency range, offering improved range and penetration compared to higher frequency bands. The integrated modem handles data encoding, decoding, and packet handling, thus streamlining the software development process. The programmable output power allows for adjusting the transmission range to optimize power consumption based on specific application requirements. The device's Wake-on-Radio functionality enables the receiver to remain in a low-power sleep mode and wake up automatically upon receiving a valid signal, further extending battery life. The incorporation of Automatic Frequency Control (AFC) and Automatic Gain Control (AGC) ensures consistent receiver performance, even with variations in signal strength and frequency drift. These features combine to make the SI2417-B-FTR an ideal choice for applications demanding highly reliable and energy-efficient wireless communication.