EN
  • EN
  • DE

SI3014-XS11R

Part No SI3014-XS11R
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972293-SI3014-XS11R
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3014-XS11R CAD Model

Description

The SI3014-XS11R is a global direct access arrangement (DAA) integrated circuit from Silicon Labs. DAAs are essential for connecting modems, fax machines, and other telecommunication devices to telephone lines, providing isolation and signal conditioning for safe and reliable communication. The SI3014-XS11R is designed to meet the stringent requirements of global telecom standards.

Applications

  • Modems
  • Fax machines
  • Answering machines
  • Point-of-sale (POS) terminals
  • Set-top boxes with modem functionality

Features

  • Global DAA solution: Complies with worldwide telecom standards.
  • Integrated hybrid: Provides line impedance matching and signal isolation.
  • Ring detection: Detects incoming ring signals.
  • Caller ID support: Supports both FSK and DTMF caller ID formats.
  • Programmable parameters: Allows for customization to specific line conditions.

Benefits

  • Reduced BOM cost: Integrates multiple functions into a single chip.
  • Simplified design: Reduces design complexity and time-to-market.
  • Improved performance: Provides reliable and high-quality voice and data transmission.
  • Global compliance: Meets the requirements of various international telecom standards.
  • Enhanced safety: Provides isolation from high-voltage telephone lines.

The SI3014-XS11R operates by interfacing directly with the telephone line. It provides signal isolation to protect sensitive electronic components from high-voltage surges and noise on the line. It also performs line impedance matching to ensure efficient signal transmission and reception. The integrated hybrid function separates the transmitted and received signals, preventing echo and distortion. The ring detection circuit detects incoming calls, and the caller ID support allows the device to display the caller's information.

Technical Specifications: The SI3014-XS11R’s datasheet contains specifics about the on-hook and off-hook DC characteristics, AC impedance, transmit and receive levels, ring detect thresholds, and isolation voltage. Look for the regulatory compliance certifications in the datasheet as well from Silicon Labs.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess