EN
  • EN
  • DE

SI3034LSA

Part No SI3034LSA
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321270-SI3034LSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3034LSA CAD Model

Description

The SI3034LSA is a highly integrated, single-chip telephone line interface (SLIC/CODEC) device from Silicon Labs. It's designed for use in analog telephone adapters (ATAs), VoIP gateways, and other voice communication equipment. The device provides all the necessary functions to interface a digital system to a standard analog telephone line.

Applications

  • Analog Telephone Adapters (ATAs)
  • VoIP Gateways
  • Voice Communication Equipment
  • FXS Ports in Routers
  • PBX Systems

Features

  • Integrated SLIC and CODEC Functionality: Combines both line interface and voice coding/decoding functions in a single chip.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Programmable Gain: Allows adjustment of transmit and receive gains.
  • DTMF Generation and Detection: Supports Dual-Tone Multi-Frequency signaling.
  • Ring Generation: Capable of generating ring signals for the connected telephone.
  • Battery Feed: Provides the necessary DC voltage to power the telephone.
  • Loop Supervision: Detects on-hook and off-hook conditions.
  • Short Circuit Protection: Protects the device from damage due to line faults.
  • G.711 and G.729 Codec Support: Supports industry-standard voice codecs.
  • Flexible Digital Interface: Interfaces with various digital systems via a standard interface.

Benefits

  • Reduced Component Count: Integration reduces the number of discrete components required.
  • Lower System Cost: Fewer components and a smaller footprint contribute to cost savings.
  • Improved Reliability: Integrated design enhances reliability.
  • Simplified Design: Eases the design process for voice communication equipment.
  • Faster Time to Market: Simplifies development and accelerates product launch.
  • Enhanced Performance: Optimized for voice communication applications.
  • Lower Power Consumption: Minimizes energy usage.

Additional Details

The SI3034LSA typically operates from a single 3.3V power supply. It includes comprehensive protection features to ensure robust operation in harsh environments. The device is available in a compact surface-mount package. Detailed specifications including voltage ranges, current consumption, and timing characteristics are available in the product datasheet.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess