EN
  • EN
  • DE

SI3052-D-FQ

Part No SI3052-D-FQ
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321297-SI3052-D-FQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3052-D-FQ CAD Model

Description

The SI3052-D-FQ is a highly integrated analog global modem (AGM) from Silicon Labs designed for data access arrangements (DAA). It provides a complete modem solution, minimizing external components and board space. This device is ideal for applications requiring robust and reliable data communication over telephone lines.

Applications

  • Point-of-Sale (POS) Terminals: Used for secure transaction processing.
  • Set-Top Boxes (STBs): Enables interactive services and data communication.
  • Remote Monitoring Systems: Facilitates data transmission from remote sensors and devices.
  • Automated Teller Machines (ATMs): Ensures reliable data connectivity for financial transactions.
  • Industrial Control Systems: Provides communication links for process automation.

Features

  • Integrated DAA: Reduces external component count and simplifies design.
  • Global Compatibility: Supports various international standards for telephone line interfaces.
  • Low Power Consumption: Optimized for energy-efficient applications.
  • On-Chip Hybrid: Provides impedance matching for improved signal quality.
  • Programmable Gain: Allows for flexible adjustment of signal levels.
  • DTMF Generation and Detection: Supports tone dialing and call progress monitoring.
  • Caller ID Support: Enables the display of caller information.
  • Serial Interface: Facilitates easy communication with microcontrollers and other host devices.

Benefits

  • Reduced BOM Cost: Integrated functionality minimizes the need for external components.
  • Simplified Design: Integrated DAA and other features streamline the design process.
  • Global Deployability: Supports a wide range of international telephone line standards.
  • Enhanced Performance: On-chip hybrid and programmable gain optimize signal quality and reliability.
  • Lower Power Consumption: Enables energy-efficient operation, extending battery life in portable applications.

Additional Details

The SI3052-D-FQ operates from a single 3.3V power supply and is available in a compact QFN package. It features a serial interface for easy communication with a host microcontroller. The device includes comprehensive protection circuitry to safeguard against overvoltage and other electrical hazards. The integrated DAA supports two-wire loop start and ground start interfaces. The device also offers advanced features such as automatic gain control (AGC) and line impedance matching. The SI3052-D-FQ is designed for robust performance in demanding environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess