EN
  • EN
  • DE

SI3052-ZQ9R

Part No SI3052-ZQ9R
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321303-SI3052-ZQ9R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3052-ZQ9R CAD Model

Description

The SI3052-ZQ9R is a highly integrated Analog Global Modem (AGM) solution from Silicon Labs. This device is specifically designed to simplify data access arrangements (DAA) and minimize the need for external components, resulting in a compact and cost-effective modem solution. It is well-suited for applications that require reliable data communication over telephone lines while adhering to international regulatory standards.

Applications

  • Point-of-Sale (POS) Terminals: Provides secure and reliable data connections for credit card processing and other transactions.
  • Set-Top Boxes (STBs): Enables interactive features and data communication for enhanced user experience.
  • Security Systems: Supports alarm reporting and remote monitoring via telephone lines.
  • Industrial Automation: Facilitates data logging and remote control in industrial environments.
  • Smart Metering: Allows for remote meter reading and data collection for utility companies.

Features

  • Integrated DAA: Incorporates a complete Data Access Arrangement, reducing external component count and simplifying design.
  • Global Compliance: Meets worldwide regulatory standards for telephone line interfaces, ensuring compatibility in various regions.
  • Low Power Consumption: Optimizes energy efficiency for battery-powered and energy-sensitive applications.
  • On-Chip Hybrid: Improves signal quality and reduces external component requirements with integrated hybrid circuitry.
  • Programmable Gain Control: Allows for flexible adjustment of signal levels to optimize performance under varying line conditions.
  • DTMF Generation and Detection: Supports tone dialing and call progress monitoring for seamless communication.
  • Caller ID Support: Enables the decoding and display of caller identification information.
  • Serial Communication Interface: Simplifies integration with microcontrollers and other host devices.

Benefits

  • Reduced BOM Cost: The high level of integration minimizes the need for external components, lowering overall system costs.
  • Simplified Design: The integrated DAA and other features streamline the design process, reducing development time and effort.
  • Global Market Reach: Compliance with international standards allows for easy deployment in various regions.
  • Improved Signal Integrity: The on-chip hybrid and programmable gain enhance signal quality and reliability, ensuring accurate data transmission.
  • Extended Battery Life: Low power consumption makes it ideal for portable and battery-powered applications.

Additional Details

The SI3052-ZQ9R operates from a single 3.3V power supply and is available in a compact package for space-constrained applications. It includes built-in protection against overvoltage and other common electrical hazards found on telephone lines. The integrated DAA supports both loop-start and ground-start configurations. It also features automatic gain control (AGC) for maintaining optimal signal levels, regardless of line conditions. This device is designed for robust and reliable operation in a variety of demanding environments.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess