EN
  • EN
  • DE

SI4432-V2-FM

Part No SI4432-V2-FM
Manufacturer Silicon Labs
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 20VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx Only General ISM < 1GHz - 240MHz ~ 930MHz 20-VFQFN Exposed Pad
Manufacturer Silicon Labs
Package Tube
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name Si4432
MSL Level 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933477-SI4432-V2-FM
Ultra Librarian 3D Model Ultra Librarian SI4432-V2-FM CAD Model

Description

The SI4432-V2-FM is a high-performance, low-current, sub-GHz EZRadioPRO® transceiver from Silicon Labs. It's designed for robust and reliable wireless communication in a variety of applications, offering excellent sensitivity and range.

Applications

  • Wireless Sensor Networks (WSN)
  • Remote Control Systems
  • Automatic Meter Reading (AMR)
  • Home Automation
  • Wireless Security Systems
  • Industrial Monitoring and Control

Features

  • Frequency Range: 240-960 MHz
  • Maximum Output Power: +20 dBm
  • Receiver Sensitivity: -121 dBm
  • Low Current Consumption
  • Data Rate: 0.123 to 128 kbps
  • FSK, GFSK, and OOK Modulation
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Packet Handling
  • Antenna Diversity Support

Benefits

  • Long Range Communication: High output power and excellent receiver sensitivity ensure reliable communication over extended distances.
  • Low Power Operation: Minimizes energy consumption, extending battery life in wireless devices.
  • Flexible Data Rates: Supports a wide range of data rates to optimize performance for different applications.
  • Robust Communication: AFC and AGC features improve the reliability of the wireless link.
  • Simplified System Design: Integrated packet handling simplifies the implementation of wireless protocols.
  • Versatile Modulation Options: Supports FSK, GFSK, and OOK modulation schemes.

Additional Details

The SI4432-V2-FM transceiver offers a complete RF solution, including integrated PA, LNA, and synthesizer. Its low power consumption and high sensitivity make it an ideal choice for battery-powered wireless sensor nodes. The device supports a variety of modulation schemes, allowing developers to optimize performance for different applications. The integrated packet handling features simplify the implementation of wireless protocols, reducing development time and cost. The transceiver's antenna diversity support enhances the robustness of the wireless link in challenging environments. With its long range, low power consumption, and robust communication capabilities, the SI4432-V2-FM is well-suited for a wide range of wireless applications.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess