EN
  • EN
  • DE

SI4432

Part No SI4432
Manufacturer Silicon Labs
Description Silicon Laboratonies SI4432/31/30 highly-integrated, single chip wireless ISM transceiver is part of the EZRadioPRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 1249074-SI4432
Manufacturer Homepage www.silabs.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4432 CAD Model

Description

The Si4432 is a high-performance, low-current sub-GHz transceiver from Silicon Labs. It is part of the EZRadioPRO® family and designed for wireless applications requiring robust and reliable communication over extended ranges. The Si4432 integrates a high sensitivity receiver and a programmable output power transmitter, making it suitable for a wide range of ISM band applications.

Applications:

  • Wireless Sensor Networks (WSN): Used for data transmission in environmental monitoring, smart agriculture, and industrial automation.
  • Remote Control Systems: Employed in remote controls for home appliances, lighting, and security systems.
  • Wireless Metering (AMR): Integrated into smart meters for automated meter reading in utility networks.
  • Home Automation: Used in various home automation devices, such as smart thermostats and security sensors.
  • Security Systems: Employed in wireless security devices, including door/window sensors and motion detectors.
  • Industrial Control: Used for wireless control and monitoring of industrial equipment and processes.

Features:

  • Frequency Range: Operates in the sub-GHz ISM bands (240-960 MHz).
  • High Sensitivity: Receiver sensitivity of up to -121 dBm.
  • Programmable Output Power: Adjustable output power up to +20 dBm.
  • Low Power Consumption: Low active and sleep mode currents for extended battery life.
  • Data Rate: Supports data rates from 1.2 kbps to 256 kbps.
  • Modulation: Supports OOK, (G)FSK modulation schemes.
  • Automatic Frequency Compensation (AFC): Ensures reliable communication in the presence of frequency drift.
  • Packet Handling: Built-in packet handling features for simplified data transmission.
  • Wake-up Timer: Integrated wake-up timer for duty-cycled operation.
  • Antenna Diversity: Supports antenna diversity for improved link reliability.

Benefits:

  • Long Range Communication: High sensitivity and programmable output power enable extended communication ranges.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Robust Performance: AFC and antenna diversity ensure reliable communication in challenging environments.
  • Flexible Configuration: Programmable parameters allow customization for various applications.
  • Simplified Integration: Integrated packet handling and wake-up timer simplify system design.

Technical Specifications:

The Si4432 operates with a supply voltage range of 1.8V to 3.6V. It features a low receive current of approximately 10 mA and a low transmit current depending on the output power. The device includes a digital RSSI (Received Signal Strength Indicator) for link quality assessment. It supports various antenna configurations and is available in a small QFN package, making it suitable for compact designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess