EN
  • EN
  • DE

SI4708

Part No SI4708
Manufacturer Silicon Labs
Description EVALUATION BOARD QUICK-START GUIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 1249149-SI4708
Manufacturer Homepage www.silabs.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4708 CAD Model

Description

The Si4708 is a single-chip FM radio receiver IC manufactured by Silicon Labs. It is designed for portable audio devices, mobile phones, and other applications requiring FM radio reception. This IC integrates all the necessary components for FM radio reception into a single chip, simplifying design and reducing board space.

Applications

  • Portable audio players (MP3 players)
  • Mobile phones
  • FM radio receivers
  • Automotive entertainment systems
  • Clock radios

Features

  • Single-chip FM receiver: Integrates all necessary components for FM radio reception.
  • Worldwide FM band support: Supports FM bands worldwide (76-108 MHz).
  • Automatic frequency control (AFC): Automatically tunes to the correct frequency.
  • Digital audio output: Provides high-quality digital audio output.
  • Low power consumption: Designed for battery-powered devices.

Benefits

  • Simplified design: Single-chip solution reduces component count and simplifies circuit design.
  • Global FM reception: Supports FM bands worldwide, making it suitable for international markets.
  • High-quality audio: Digital audio output ensures clear and crisp audio reproduction.
  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Reduced board space: Small package size allows for integration into compact devices.

Additional Details

The Si4708 typically communicates with a host microcontroller via an I2C interface. It includes features such as automatic gain control (AGC), automatic frequency control (AFC), and stereo/mono blending to optimize audio quality and reception. The device requires a minimal number of external components, simplifying the design process. Detailed electrical characteristics, application circuit examples, and package dimensions are available in the official Silicon Labs datasheet. The Si4708's integrated features and low power consumption make it a popular choice for FM radio reception in portable electronic devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess