The SI5335D-B04175-GMR is a low-jitter clock generator from Silicon Labs. It is designed to generate multiple, independent clock frequencies from a single input, making it ideal for applications that require precise timing and synchronization. The 'GMR' suffix specifies the packaging and reel options for automated assembly processes.
Applications
- Networking equipment (routers, switches, servers)
- Data storage systems
- Broadcast video and audio equipment
- Test and measurement instruments
- PCI Express (PCIe) clock generation
Features
- Generates up to 4 independent clock outputs
- Ultra-low jitter performance
- Frequency range up to 200 MHz
- I2C interface for programming and control
- Integrated voltage controlled oscillator (VCO)
- Supports multiple output formats (LVPECL, LVDS, HCSL, CMOS)
- Programmable output skew
Benefits
- Improves system performance and reliability due to low jitter
- Reduces bit error rate (BER) in high-speed serial communication
- Simplifies clock tree design
- Enables flexible frequency planning
- Facilitates easy integration and configuration into various systems
- Provides precise frequency control and synchronization capabilities
Additional Details
The SI5335D-B04175-GMR operates from a 1.8V or 2.5V power supply. The 'B04175' portion of the part number is a factory-programmed configuration that defines the default output frequencies and other settings. The device can be programmed and controlled using the I2C interface, allowing for dynamic adjustment of output frequencies, signal levels, and other parameters. The SI5335D family is particularly known for its low jitter performance, making it well-suited for applications sensitive to timing noise and signal integrity. The ability to support multiple output formats provides flexibility when interfacing with other components. The programmable output skew allows for precise control over the timing relationships between different clock outputs, which is critical in many high-speed digital designs. This makes the SI5335D-B04175-GMR a versatile and reliable solution for demanding timing requirements.